EN
  • EN
  • DE

MC68HC908QT1CPE

Part No MC68HC908QT1CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 8-Pin PDIP Tube / IC MCU 8BIT 1.5KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787916-MC68HC908QT1CPE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908QT1
Introduction Date January 08, 2004
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908QT1CPE CAD Model

Description

Overview of the NXP MC68HC908QT1CPE Microcontroller

The NXP MC68HC908QT1CPE is a versatile and powerful microcontroller unit (MCU) that is part of the HC08 family, designed to cater to a wide range of embedded applications. This MCU is particularly well-suited for automotive and industrial applications due to its robust feature set and high reliability.

Key Features

  • Core: The MC68HC908QT1CPE is built around a high-performance HC08 core, which operates at a maximum frequency of 8 MHz, providing the necessary computational power for complex tasks.
  • Memory: It comes equipped with 1.5 KB of on-chip Flash memory, which is ideal for storing firmware and application code, and 64 bytes of RAM for efficient data processing.
  • I/O Pins: This MCU offers 6 input/output (I/O) pins, allowing for flexible interfacing with peripheral devices and external circuitry.
  • Timers: An 8-bit timer module with a real-time interrupt capability enhances the MCU's ability to manage time-critical tasks and events.
  • Power Efficiency: The device operates within a voltage range of 2.7 to 5.5 volts, making it suitable for low-power applications and battery-operated devices.
  • Packaging: The MC68HC908QT1CPE is available in a PDIP-8 package, which is easy to handle and integrate into various PCB designs.
  • Temperature Range: It is designed to function reliably across an extended temperature range, making it a solid choice for harsh environments.

Applications

The NXP MC68HC908QT1CPE microcontroller is ideal for applications that require a compact MCU with flexible I/O options and efficient power consumption. Its capabilities make it suitable for:

  • Automotive control systems
  • Industrial automation
  • Smart sensors and monitoring systems
  • Consumer electronics
  • Portable medical devices

Programming and Development Support

NXP provides comprehensive development support for the MC68HC908QT1CPE, including software tools, reference designs, and technical documentation to facilitate rapid development and deployment of applications. Additionally, the MCU's on-chip debug module simplifies the debugging process, reducing time-to-market.

With its robust set of features, the NXP MC68HC908QT1CPE stands out as a reliable and efficient solution for developers looking to leverage the performance and flexibility of the HC08 microcontroller family.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess