EN
  • EN
  • DE

MC68HC908AP8CFB

Part No MC68HC908AP8CFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 3.3V/5V 44-Pin PQFP / IC MCU 8BIT 8KB FLASH 44QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-QFP (10x10)
Win Source Part Number 787893-MC68HC908AP8CFB
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908AP8
Introduction Date November 06, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908AP8CFB CAD Model

Description

Product Overview: MC68HC908AP8CFB

The MC68HC908AP8CFB is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded systems requiring a compact, low-power solution. This MCU is part of the HC08 family, which is renowned for its robustness, versatility, and efficiency in a wide array of applications.

Key Features

  • Core: The MCU features an 8-bit HC08 central processing unit, providing a solid balance between processing power and power consumption, making it ideal for battery-powered and portable devices.
  • Memory: It comes with 8KB of on-chip flash memory, which is ideal for storing firmware and applications, and 512 bytes of RAM for efficient data processing.
  • Timers: Equipped with an 8-channel, 16-bit timer interface module, the MC68HC908AP8CFB can handle complex timing requirements, including pulse width modulation (PWM) for motor control and other timing-critical tasks.
  • Communication Interfaces: The MCU includes a serial communications interface (SCI) and a serial peripheral interface (SPI), allowing for versatile communication options with other devices and peripherals.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit analog-to-digital converter (ADC) enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V logic levels.
  • Package: The device is available in a 48-pin QFP package, which is suitable for space-constrained applications while still offering sufficient I/O ports for interfacing with other components.

Applications

The MC68HC908AP8CFB is a versatile microcontroller that can be used in a multitude of applications. Its features make it particularly suitable for industrial control, consumer electronics, automotive systems, and smart sensors. The robust timer system and PWM capabilities are ideal for motor control applications, while the SCI and SPI communication interfaces enable the MCU to be part of a larger, interconnected system.

Conclusion

The NXP MC68HC908AP8CFB microcontroller is a powerful, efficient solution for designers looking to implement an MCU with a strong feature set in a compact package. Whether for simple control tasks or more complex embedded systems, this MCU offers the flexibility and performance required to meet the demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess