EN
  • EN
  • DE

MC68HC908AP16CFB

Part No MC68HC908AP16CFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 44-Pin PQFP / IC MCU 8BIT 16KB FLASH 44QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-QFP (10x10)
Win Source Part Number 787891-MC68HC908AP16CFB
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908AP16
Introduction Date October 09, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908AP16CFB CAD Model

Description

The NXP MC68HC908AP16CFB is a versatile and powerful microcontroller that forms part of the HC08 family, designed to cater to a wide range of embedded applications. This integrated circuit is engineered to deliver high performance with low power consumption, making it an ideal solution for industrial, automotive, and consumer electronics applications where efficiency is paramount.

Key Features

  • Core: The MC68HC908AP16CFB is built around a HC08 core, which is a high-performance 8-bit architecture designed by NXP. This core is capable of running at a maximum frequency of 8 MHz, providing a balance between speed and power efficiency.
  • Memory: It is equipped with 16KB of flash memory for program storage, which is both secure and reliable, ensuring long-term stability of applications. Additionally, it includes 512 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile storage of critical data.
  • I/O Capabilities: The microcontroller features 38 general-purpose input/output (GPIO) pins, which provides flexibility for interfacing with a wide array of peripherals and devices.
  • Timers: It incorporates multiple timers, including an 8-channel, 16-bit timer system that can be used for precise event counting, pulse generation, and time measurement.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC allows the microcontroller to process analog signals, which is essential for sensor interfacing and analog data acquisition.
  • Communication Interfaces: For communication, the MC68HC908AP16CFB supports serial communication via SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), which enables easy connectivity with other microcontrollers, sensors, and peripheral devices.
  • Power Management: The device features a range of power-saving modes, including wait and stop modes, which help to minimize power consumption during idle periods.
  • Package: It comes in a 48-pin QFP (Quad Flat Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications

The NXP MC68HC908AP16CFB is designed to be a flexible microcontroller that can be used in a variety of applications, such as automotive control systems, industrial automation, smart home devices, and portable instrumentation. Its robust feature set ensures that engineers can implement complex control systems and sophisticated algorithms to meet the demanding requirements of modern electronics.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess