EN
  • EN
  • DE

MC68HC711P2CFN4

Part No MC68HC711P2CFN4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC11
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 50
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 84-PLCC (29.21x29.21)
Win Source Part Number 1073736-MC68HC711P2CFN4
Family Name MC68HC711P2
Introduction Date June 29, 1995
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC68HC711P2CFN4 CAD Model

Description

Product Overview: MC68HC711P2CFN4 Microcontroller

The MC68HC711P2CFN4 is a high-performance microcontroller unit (MCU) produced by NXP Semiconductors, designed for embedded control systems. This MCU is part of the HC11 family, which is renowned for its user-friendly architecture and wide range of integrated features. The MC68HC711P2CFN4 is ideal for automotive, industrial, and consumer applications where reliable and efficient control is necessary.

Key Features

  • Advanced CPU: At the heart of the MC68HC711P2CFN4 is an efficient 8-bit CPU which provides a solid balance between speed and power consumption. Its architecture is optimized for rapid execution of complex instructions and control tasks.
  • Memory: The device comes with 256 bytes of RAM and 2048 bytes of EEPROM, which is particularly useful for data storage that needs to persist across power cycles without external memory components.
  • Input/Output Capabilities: It includes a versatile set of I/O options, including several digital I/O lines, which enable the MCU to interface with sensors, actuators, and other peripherals.
  • On-Chip Oscillator: The integrated oscillator minimizes the need for external clocking components, thus reducing system complexity and cost.
  • Analog-to-Digital Converter (ADC): The built-in ADC allows the microcontroller to process analog signals, making it ideal for applications that require sensor data acquisition.
  • Timer Functions: Multiple timer functions are available, providing a range of capabilities such as pulse width modulation (PWM) for motor control or timing operations for various tasks.

Applications

The versatility of the MC68HC711P2CFN4 makes it suitable for a wide array of applications. In the automotive sector, it can be used for engine control units, body electronics, and other vehicle systems. In industrial settings, it serves well in process control, automation, and robotic systems. Additionally, it finds use in consumer electronics such as home appliances and personal gadgets.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC68HC711P2CFN4 is no exception. It is designed to meet strict industry standards for reliability and longevity, ensuring stable operation even in harsh environments.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess