EN
  • EN
  • DE

MC68HC11K1CFNE3

Part No MC68HC11K1CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 84-PLCC (29.29x29.29)
Manufacturer NXP
Series HC11
Package Tube
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 37
Program Memory Type ROMless
EEPROM Size 640 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.29x29.29)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926202-MC68HC11K1CFNE3
Ultra Librarian 3D Model Ultra Librarian MC68HC11K1CFNE3 CAD Model

Description

The MC68HC11K1CFNE3 is a microcontroller unit (MCU) produced by NXP Semiconductors, a renowned leader in the electronics industry. This powerful MCU is part of the MC68HC11 family, which is well-known for its high integration, versatility, and efficiency in managing various electronic tasks.

Key Features

  • Advanced Architecture: The MC68HC11K1CFNE3 is built on a sophisticated CISC architecture, providing a balanced mix of high-level language features and assembly code efficiency.
  • On-Chip Memory: It includes integrated memory features, such as EEPROM, RAM, and ROM, enabling robust data storage and retrieval without the need for external memory components.
  • Flexible Clocking Options: This MCU supports a range of clocking options, allowing designers to optimize power consumption and performance for specific applications.
  • Multiple I/O Ports: With several digital and analog inputs/outputs, the MC68HC11K1CFNE3 can easily interface with a wide array of peripherals and sensors.
  • Powerful Interrupt Handling: The device has a sophisticated interrupt handling system that ensures timely and efficient response to external and internal events.

Applications

The MC68HC11K1CFNE3 MCU is suitable for a diverse range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded systems
  • Consumer electronics

Technical Specifications

Parameter Value
Core Processor HC11
Core Size 8-Bit
Speed Up to 3 MHz
Connectivity SPI, SCI
I/O Count 38
Operating Temperature -40°C ~ 85°C (TA)

In conclusion, the MC68HC11K1CFNE3 from NXP Semiconductors is a highly capable microcontroller that offers a perfect blend of power, flexibility, and reliability for sophisticated electronics projects and products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess