EN
  • EN
  • DE

UCC5870QEVM-045

Part No UCC5870QEVM-045
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description UCC5870-Q1 FUNCTIONAL SAFETY COM / UCC5870Q Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Gate Driver
Embedded No
Utilized IC / Part UCC5870Q
Primary Attributes Isolated
Supplied Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342402-UCC5870QEVM-045
Ultra Librarian 3D Model Ultra Librarian UCC5870QEVM-045 CAD Model

Description

The UCC5870QEVM-045 from Texas Instruments is an advanced evaluation module designed for testing and development with the UCC5870-Q1 isolated gate driver. This evaluation module is an essential tool for engineers looking to explore the capabilities of the UCC5870-Q1, which is optimized for driving silicon carbide (SiC) MOSFETs and IGBTs in a variety of applications, including electric vehicles, industrial motor drives, and power supply systems.

Key Features

  • Integrated Isolation: The UCC5870-Q1 offers reinforced isolation up to 5.7 kV RMS, making it suitable for high-voltage applications that require strict safety standards.
  • Flexible Configuration: With multiple configuration options, the UCC5870QEVM-045 allows users to customize gate drive settings, dead time, and fault management features to suit specific application needs.
  • Diagnostics and Protection: The module includes advanced diagnostics and protection features such as desaturation detection, UVLO, and overtemperature shutdown, ensuring safe operation under various conditions.
  • High Drive Strength: Capable of delivering high peak-source and sink-currents, the UCC5870-Q1 is designed to switch power devices efficiently and with minimal delay.

Benefits

The UCC5870QEVM-045 provides a convenient platform for quick prototyping and testing, reducing development time and accelerating time-to-market for new designs. Its user-friendly interface and comprehensive documentation facilitate easy setup and experimentation.

Applications

  • Electric Vehicle (EV) Powertrain Systems
  • Renewable Energy Inverters
  • Industrial Motor Drives
  • High-Voltage DC/DC Converters

Overall, the UCC5870QEVM-045 Evaluation Module is an invaluable asset for engineers and designers working on cutting-edge power electronics, providing a rich set of features to explore the full potential of the UCC5870-Q1 isolated gate driver.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess