EN
  • EN
  • DE

BALF-NRG-02D3

Part No BALF-NRG-02D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 2.4GHZ-2.5GHZ 50/50 4UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 1.3dB
Return Loss (Min) 19dB
Package / Case 4-UFBGA, CSPBGA
Mounting Type Surface Mount
Base Product Number BALF
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850050-BALF-NRG-02D3
Ultra Librarian 3D Model Ultra Librarian BALF-NRG-02D3 CAD Model

Description

The BALF-NRG-02D3 is an innovative product from STMicroelectronics that combines a balun and harmonics filter in a highly integrated package, designed to simplify RF circuitry for applications using the STM32 family and BlueNRG, ST's Bluetooth Low Energy (BLE) chipsets.

Key Features

  • Integration: The device integrates matching network and harmonics filter, which minimizes the need for external components and reduces PCB space requirements.
  • Size: With its ultra-compact footprint of 1.7 x 1.3 mm, it is ideal for space-constrained applications such as wearable technology, smart sensors, and IoT devices.
  • Performance: It offers excellent RF performance, with a low insertion loss and high rejection of the second and third harmonics, ensuring a clean signal for both transmission and reception.
  • Compatibility: Specifically designed to be used with ST's BlueNRG-1, BlueNRG-2, and STM32 wireless microcontrollers, providing a seamless and efficient design solution.

Applications

The BALF-NRG-02D3 is suitable for a wide range of applications, including but not limited to:

  • Wearable devices
  • Wireless sensors
  • Healthcare monitors
  • Smart home automation
  • IoT devices

Advantages

One of the primary advantages of the BALF-NRG-02D3 is its ease of integration. By consolidating multiple RF components into a single package, designers can save on both board space and the cost associated with additional components. Additionally, the pre-matched balun and filter configuration simplifies the RF design process, reducing time to market for new products.

Conclusion

In summary, the BALF-NRG-02D3 from STMicroelectronics is a highly integrated, space-saving solution that enhances the performance of RF circuits. Its compatibility with popular STM32 and BlueNRG platforms makes it an excellent choice for developers looking to streamline their designs while maintaining high-quality wireless communication capabilities in compact and power-sensitive applications.

You May Also Be Interested in

M/A-Com Technology Solutions
TRANS 1:1 FLUX COUPLED 3-200MHZ
Lowest to $3.1005
Mini-Circuits
Surface Mount RF Transformer
Lowest to $5.7347
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.2272
M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us
Mini-Circuits
RF Transformer 1:1 6 Terminal SMD
Lowest to $3.4763
Mini-Circuits
Lowest to $4.7066
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
TDK Corporation
Thin-Film Balun
Lowest to $0.0329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2225 $50.0625
550+ $0.1826 $100.4300
850+ $0.1769 $150.3650
1,170+ $0.1712 $200.3040
1,515+ $0.1655 $250.7325
2,025+ $0.1484 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess