EN
  • EN
  • DE

MC68HC11E1VFNE3

Part No MC68HC11E1VFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC ROMLess 5V Automotive 52-Pin PLCC Tube / IC MCU 8BIT ROMLESS 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 787876-MC68HC11E1VFNE3
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC11E1
Introduction Date September 08, 2005
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68HC11E1VFNE3 CAD Model

Description

The MC68HC11E1VFNE3 is a versatile microcontroller unit (MCU) from NXP Semiconductors, designed to offer a balanced combination of computing power, enhanced features, and energy efficiency. This MCU is part of the MC68HC11 family, which is well-known for its robust architecture, making it a preferred choice for a wide range of embedded applications.

Key Features

  • Advanced CPU: At the heart of the MC68HC11E1VFNE3 is an advanced 8-bit CPU, which provides a high degree of processing power suitable for complex algorithms and control systems.
  • On-chip Memory: The MCU comes with integrated memory, including RAM, EEPROM, and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Rich Peripherals: It includes a variety of peripherals such as multiple timers, serial communication interfaces (SCI and SPI), an 8-channel analog-to-digital converter (ADC), and more, enabling a wide range of functionalities and connectivity options.
  • Power Management: Designed with power efficiency in mind, the MC68HC11E1VFNE3 features several power-saving modes, which help reduce energy consumption and extend battery life in portable applications.
  • Flexible Clock Options: The microcontroller supports a range of clock sources, including crystal, resonator, or external clock, providing flexibility in system design.

Applications

The MC68HC11E1VFNE3 is suitable for a diverse array of applications, thanks to its adaptability and comprehensive feature set. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Medical devices
  • Consumer electronics

Design Support

NXP provides extensive support for the MC68HC11E1VFNE3, including technical documentation, development tools, and software libraries, which facilitate rapid development and deployment of systems based on this MCU. With its proven track record and ongoing manufacturer support, the MC68HC11E1VFNE3 remains a reliable and cost-effective solution for designers and engineers seeking a high-performance microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess