EN
  • EN
  • DE

F950J156MPAAQ2

Part No F950J156MPAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description 15μF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8 Ohm 0.087" L x 0.049" W (2.20mm x 1.25mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Series F95 Frameless?
Packaging Reel(TR)
Capacitance 15μF
Tolerance ±20%
Voltage - Rated 6.3V
ESR (Equivalent Series Resistance) 1.8 Ohm
Type Conformal Coated
Operating Temperature Range -55°C ~ 125°C
Mounting Style SMD/SMT
Package 0805 (2012 Metric)
Size / Dimension 0.087" L x 0.049" W (2.20mm x 1.25mm)
Height - Seated (Max) 0.047" (1.20mm)
Manufacturer Size Code P
Features General Purpose
Win Source Part Number 114756-F950J156MPAAQ2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950J156MPAAQ2 CAD Model

Description

Description

The F950J156MPAAQ2 tantalum capacitor is designed to fulfill rigorous electronic requirements, providing excellent reliability and energy efficiency. Its easy integration into compact electronic designs makes it highly versatile.

Features and Benefits

  • Capacitance: 15μF
  • Rated Voltage: 6.3V
  • High Reliability: Ensures dependable performance
  • Space-Saving: Suitable for compact devices

Applications/Projects

  • Audio Equipment
  • Medical Devices
  • Consumer Electronics
  • Onboard Computer Systems

With its ability to operate under high-stress conditions, this capacitor is apt for demanding applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess