EN
  • EN
  • DE

MC68EC000AA16

Part No MC68EC000AA16
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 16MHZ 64QFP  /  EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M680x0
Package Tray
Product Status Obsolete
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 16MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 84
Win Source Part Number 1203550-MC68EC000AA16
Ultra Librarian 3D Model Ultra Librarian MC68EC000AA16 CAD Model

Description

Product Overview: MC68EC000AA16 - NXP

The MC68EC000AA16 is a high-performance microprocessor chip developed by NXP Semiconductors, renowned for its robust architecture and reliability. This processor is a 16/32-bit microprocessor which is part of the famous Motorola 68000 series, known for its widespread use in various computing systems, including personal computers, workstations, and embedded systems.

Key Features

  • Clock Speed: The MC68EC000AA16 operates at a clock speed of 16MHz, providing a balance of power efficiency and processing capability suitable for a range of applications.
  • Architecture: With a 24-bit address bus, the processor can address up to 16MB of physical memory, making it ideal for systems that require a moderate amount of memory space.
  • Data Bus: The 16-bit data bus allows for efficient data transfer and processing, ensuring that the processor can handle a variety of computational tasks with ease.
  • Instruction Set: The processor supports a rich instruction set that is compatible with the entire 68000 family, allowing for easy integration and software development.
  • Power Consumption: Designed with power efficiency in mind, the MC68EC000AA16 is suitable for applications where energy conservation is a priority.

Applications

The versatility of the MC68EC000AA16 makes it well-suited for an array of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation equipment
  • Networking hardware
  • Legacy computer system maintenance or upgrades

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the MC68EC000AA16 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring long-term reliability and performance. Whether you're developing new hardware or maintaining existing systems, the MC68EC000AA16 offers a dependable solution that engineers and designers can trust.

For further details, datasheets, and support, customers are encouraged to visit the official NXP Semiconductors website or contact authorized distributors. The MC68EC000AA16 is not only a testament to NXP's legacy in the semiconductor space but also a reliable workhorse for a wide range of technology applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess