Products specifications Report Issue?

Win Source Part Number WS1202132-MSC035SMA170S
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Bulk
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1700 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D3PAK
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Ultra Librarian 3D Model Ultra Librarian MSC035SMA170S CAD Model

Description

Microchip Technology MSC035SMA170S Silicon Carbide Power Module

The MSC035SMA170S is a state-of-the-art silicon carbide (SiC) power module from Microchip Technology, designed to deliver high efficiency, reliability, and performance in a wide range of applications. This power module incorporates advanced SiC technology to offer superior switching performance and higher power density compared to traditional silicon-based modules.

This power module is capable of operating at high temperatures with a junction temperature range of -55°C to +175°C, making it ideal for harsh environments. The MSC035SMA170S is rated for 1700V and 35A, which allows it to handle significant power levels, making it suitable for high-power applications such as electric vehicles, solar inverters, and industrial motor drives.

With its low on-resistance and minimal switching losses, the MSC035SMA170S provides exceptional efficiency, which is critical for energy-sensitive applications. The reduced losses also lead to less heat generation, thereby reducing the need for extensive cooling systems and allowing for more compact system designs.

The MSC035SMA170S features a robust package design that ensures excellent mechanical strength and durability. Its high-frequency operation capabilities make it an excellent choice for applications requiring fast switching and high efficiency. Additionally, the module's built-in SiC Schottky diode gives it a performance edge by minimizing recovery losses.

Microchip Technology's MSC035SMA170S is not just about performance; it is also designed with ease of use in mind. It offers a flexible and straightforward gate drive, compatible with a wide range of existing systems, which allows designers to easily integrate this module into their applications without significant redesigns.

Overall, the MSC035SMA170S silicon carbide power module is a testament to Microchip Technology's commitment to providing innovative solutions that push the boundaries of power electronics. It is an excellent choice for anyone looking to enhance system performance, efficiency, and reliability.

You May Also Be Interested in

UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention