EN
  • EN
  • DE

MC68711E20CFNE3

Part No MC68711E20CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC 20KB EPROM 5V Automotive 52-Pin PLCC Tube / IC MCU 8BIT 20KB OTP 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Size 20KB (20K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 787852-MC68711E20CFNE3
Popularity Medium
Supply and Demand Status Limited
Family Name MC68711E20
Introduction Date September 24, 2005
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68711E20CFNE3 CAD Model

Description

The MC68711E20CFNE3 is a sophisticated integrated circuit from NXP Semiconductors, designed to cater to a wide range of applications requiring robust control and processing capabilities. This microcontroller unit (MCU) is part of NXP's MC68 family, known for its reliability, efficiency, and integration of advanced features that make it suitable for complex electronic systems.

Key Features

  • Core: At the heart of the MC68711E20CFNE3 is a powerful central processing unit (CPU) based on the HC11 architecture, which delivers a balanced combination of high performance and low power consumption.
  • Memory: The device is equipped with an ample amount of onboard memory, including EEPROM, RAM, and ROM, to support a variety of data storage and code execution needs without external memory components.
  • Clock Speed: With a clock speed that ensures swift operations, this MCU can handle a multitude of tasks efficiently, making it an ideal choice for time-sensitive applications.
  • I/O Ports: The MC68711E20CFNE3 features multiple input/output ports that provide versatile interfacing options with other components in a system, allowing for a flexible and expandable design.
  • Peripheral Support: This MCU comes with built-in support for a range of peripherals, including timers, communication interfaces, and analog-to-digital converters (ADCs), which greatly enhance its functionality and reduce the need for additional components.
  • Power Management: The power management capabilities of the MC68711E20CFNE3 ensure that it operates efficiently, conserving energy and reducing power-related issues in battery-powered devices.

Applications

The versatility of the MC68711E20CFNE3 makes it suitable for a variety of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the MC68711E20CFNE3 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance and stability.

In conclusion, the MC68711E20CFNE3 from NXP is a feature-rich MCU that offers a powerful combination of processing power, memory capacity, and peripheral integration. Its robust design and versatile functionality make it an excellent choice for designers and engineers looking to create sophisticated and reliable electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess