EN
  • EN
  • DE

MC68340CAB16E

Part No MC68340CAB16E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU M683XX 16MHZ 144QFP  /  CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-QFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Obsolete
Core Processor CPU32
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 16MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 144-BQFP
Supplier Device Package 144-QFP (28x28)
Additional Interfaces USART
Base Product Number MC683
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935318988557,2832-MC68340CAB16E
Standard Package 120
Win Source Part Number 1077492-MC68340CAB16E
Ultra Librarian 3D Model Ultra Librarian MC68340CAB16E CAD Model

Description

The NXP MC68340CAB16E is a high-performance integrated processor with direct memory access (DMA) that serves a wide range of embedded control applications. This microprocessor is part of the MC68000 microprocessor family and is designed to offer a versatile and powerful solution for complex tasks requiring efficient data management and processing.

Key Features

  • CPU Core: The MC68340CAB16E is built around the 32-bit 68000 microprocessor core, which is renowned for its robust instruction set and efficient operation.
  • Operating Frequency: This processor operates at a frequency of 16 MHz, providing a balanced performance for embedded control systems.
  • On-chip Modules: It includes various integrated modules such as timers, a serial communication interface (SCI), and a system integration module (SIM) to enhance functionality without the need for additional external components.
  • Memory Management: The processor supports a flexible memory management unit (MMU) that simplifies system expansion and memory control.
  • DMA Channels: Four DMA channels are available, enabling efficient data transfers that offload the CPU and improve system throughput.
  • Package Type: The MC68340CAB16E comes in a 144-pin Quad Flat Pack (QFP) that allows for a compact design in embedded applications.
  • Power Management: Integrated power management features contribute to reduced power consumption, making it suitable for power-sensitive applications.

Applications

The NXP MC68340CAB16E is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Robotics and automation
  • Medical equipment
  • Communication infrastructure
  • Automotive electronics

Conclusion

The NXP MC68340CAB16E offers a comprehensive set of features that make it a versatile choice for designers seeking a reliable processor for their embedded systems. Its combination of a powerful CPU core, integrated peripherals, and efficient DMA channels provide a solid foundation for developing advanced and efficient applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess