EN
  • EN
  • DE

MC68020RC20E

Part No MC68020RC20E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU M68000 RISC 32bit HCMOS 20MHz 114-Pin PGA Tray / IC MPU M680X0 20MHZ 114PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68020
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 20MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 114-BPGA
Manufacturer Package 114-PGA (34.54x34.54)
Win Source Part Number 787829-MC68020RC20E
Popularity Medium
Supply and Demand Status Limited
Family Name MC68020
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68020RC20E CAD Model

Description

The NXP MC68020RC20E is a high-performance, 32-bit microprocessor that continues the legacy of the well-known 68000 series. This integrated circuit is designed to deliver exceptional processing capabilities for embedded systems, with a clock speed of 20MHz that ensures fast and efficient operations.

Key Features

  • 32-bit Architecture: The MC68020RC20E is built on a 32-bit architecture, providing a significant performance boost over its 16-bit predecessors and allowing for more complex computing tasks.
  • Virtual Memory Support: With its ability to support virtual memory, this microprocessor can handle larger applications by utilizing external memory, making it ideal for advanced operating systems and multitasking environments.
  • Enhanced Instruction Set: The enhanced instruction set of the MC68020RC20E includes additional instructions and addressing modes, which improve the execution of high-level languages and optimize system performance.
  • Coprocessor Interface: It includes a dedicated coprocessor interface that allows for seamless integration with specialized coprocessors, such as math coprocessors, to further enhance computational power.
  • Dynamic Bus Sizing: The dynamic bus sizing feature of the MC68020RC20E allows it to interface with 8-bit, 16-bit, and 32-bit memory and peripherals, providing greater flexibility in system design.

Applications

The MC68020RC20E is suited for a wide range of applications, from sophisticated industrial control systems to high-end computing platforms. Its robust architecture makes it a reliable choice for:

  • Advanced Workstations and Servers
  • Embedded Control Systems
  • Signal Processing
  • Networking Equipment
  • Scientific and Medical Instruments

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the MC68020RC20E is no exception. This microprocessor is manufactured using state-of-the-art processes, ensuring high durability and consistent performance across various environmental conditions.

Whether you're upgrading existing systems or developing new cutting-edge technology, the NXP MC68020RC20E provides the computational power and flexibility needed to meet the challenges of today's demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess