Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 672-LBGA
Supplier Device Package 672-LBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Base Product Number MPC8349
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643702-MPC8349VVALFB
Ultra Librarian 3D Model Ultra Librarian MPC8349VVALFB CAD Model

Description

The NXP MPC8349VVALFB is a highly integrated microprocessor that embodies a rich set of features aimed at a variety of applications within the networking, telecommunications, and industrial markets. This processor is part of the PowerQUICC II Pro family, which is renowned for its high-performance processing capabilities and efficient power management.

Key Features

  • Core: Built around the e300 core, the MPC8349VVALFB operates at speeds up to 667 MHz, providing a robust platform for compute-intensive applications.
  • Memory Support: It includes an integrated memory controller that supports DDR and DDR2 SDRAM, allowing for flexible memory solutions and improved data throughput.
  • Connectivity: The processor features a wealth of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI/PCI-X interfaces, facilitating versatile peripheral and network connections.
  • Security: With an enhanced security engine, the MPC8349VVALFB ensures secure data transactions and protects sensitive information, making it ideal for applications requiring robust security measures.
  • Integrated Peripherals: The device also integrates multiple communication interfaces such as I2C, UART, and SPI, which are essential for system management and peripheral control.

Applications

The versatility of the MPC8349VVALFB allows it to be used in a wide array of applications. It is particularly suited for network routers, switches, and access devices, as well as industrial control systems and medical equipment that require reliable, high-speed processing and connectivity. Its security features also make it a preferred choice for firewall and VPN appliances, as well as other network security platforms.

Design Support

NXP supports the MPC8349VVALFB with comprehensive design resources, including reference manuals, datasheets, and technical support, ensuring that developers can fully harness the capabilities of the processor for their specific application needs.

Overall, the NXP MPC8349VVALFB stands out as a powerful and versatile processor, offering an optimal balance between performance, integration, and energy efficiency, making it an excellent choice for a multitude of sophisticated embedded systems.

You May Also Be Interested in

Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention