EN
  • EN
  • DE

MC68020CRC16E

Part No MC68020CRC16E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU M68000 RISC 32bit HCMOS 16.67MHz 114-Pin PGA Tray / IC MPU M680X0 166MHZ 114PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68020
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 166MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 114-BPGA
Manufacturer Package 114-PGA (34.54x34.54)
Win Source Part Number 787827-MC68020CRC16E
Popularity Medium
Supply and Demand Status Limited
Family Name MC68020
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68020CRC16E CAD Model

Description

The NXP MC68020CRC16E is a powerful and versatile microprocessor that serves as the brain of many computing systems. As part of the well-known 68000 series, this integrated circuit is designed to offer high performance and reliability for a variety of applications, including embedded systems, industrial control, and advanced computing environments.

Key Features

  • 32-Bit Architecture: The MC68020CRC16E boasts a 32-bit internal and external architecture, which allows for faster data processing and improved performance over its 16-bit predecessors.
  • Clock Speed: With a clock speed that can reach up to 16MHz, this microprocessor can execute instructions quickly, making it suitable for applications requiring high-speed data processing.
  • Advanced Instruction Set: It supports a rich instruction set that includes integer arithmetic, logical operations, bit manipulation, and control instructions, enabling complex tasks to be carried out efficiently.
  • Virtual Memory Support: The processor features support for virtual memory, allowing for more efficient use of RAM and improved multitasking capabilities.
  • Coprocessor Support: It can interface with coprocessors such as the 68881 and 68882 for enhanced floating-point arithmetic, making it ideal for scientific and engineering applications.
  • Dynamic Bus Sizing: The dynamic bus sizing feature allows the MC68020 to interface with 8-bit, 16-bit, and 32-bit memory systems, providing flexibility in system design.

Applications

The MC68020CRC16E is suitable for a wide range of applications. Its robust architecture makes it an excellent choice for advanced industrial control systems, robotics, and automation. It's also used in network equipment, where reliable data processing is critical. Furthermore, the processor's support for complex instruction sets and coprocessors makes it a good fit for academic and research institutions that require high-performance computing for simulations and calculations.

Quality and Reliability

NXP is known for its commitment to quality and the MC68020CRC16E is no exception. Manufactured with precision and designed for longevity, this microprocessor is built to meet the demands of intensive and continuous operation. Its robustness and reliability make it a trusted component in mission-critical systems where downtime is not an option.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess