EN
  • EN
  • DE

MC56F83689VLL

Part No MC56F83689VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series 56F836xx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, USB
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 935389926557, 568-MC56F83689VLL
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883494-MC56F83689VLL
Ultra Librarian 3D Model Ultra Librarian MC56F83689VLL CAD Model

Description

The NXP MC56F83689VLL is a high-performance digital signal controller (DSC) that blends the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid design makes it an ideal choice for advanced motor control, power conversion, and sensing applications where precise and efficient computation is required.

Key Features

  • Core: The MC56F83689VLL features a 32-bit 56800E core that operates at a frequency of up to 100 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It is equipped with 512 KB of embedded Flash memory and 32 KB of static RAM (SRAM), which allows for robust application development without the need for external memory components.
  • Peripherals: The device includes a rich set of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C, CAN), 12-bit analog-to-digital converters (ADCs), and motor control-focused timers, PWM modules, and quadrature decoders.
  • Power Efficiency: Designed for low-power operation, it includes power-saving modes that reduce power consumption during idle periods, making it suitable for battery-operated devices.

Applications

The MC56F83689VLL is versatile and can be used in a wide range of applications. Some of the common uses include:

  • Advanced Motor Control (ACIM, BLDC, PMSM)
  • Power Conversion (Inverters, Converters)
  • Industrial Control Systems
  • Robotics and Automation
  • Smart Sensors and Instrumentation

Development Support

NXP provides comprehensive development support for the MC56F83689VLL with a suite of tools, including an integrated development environment (IDE), software libraries, and reference designs. This ensures that engineers can jumpstart their design process and bring products to market faster.

Package Information

The MC56F83689VLL is available in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.

With its powerful feature set and extensive development support, the NXP MC56F83689VLL is a robust and versatile solution for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess