EN
  • EN
  • DE

MC56F8147VPYE

Part No MC56F8147VPYE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 128KB FLASH 160LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor 56800E
Data Bus Width 16-Bit
Speed 40MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 76
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Date RAM Size 4K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 160-LQFP
Supplier Device Package 160-LQFP (24x24)
Family Part Number MC56F8147
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1218809-MC56F8147VPYE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8147VPYE CAD Model

Description

NXP MC56F8147VPYE Digital Signal Controller

The NXP MC56F8147VPYE is a cutting-edge digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU), making it an ideal choice for advanced embedded control applications. This hybrid controller is part of the 56F8000 series, designed to deliver efficient performance in systems requiring sophisticated signal processing and precise control, such as industrial control, automotive systems, and power management applications.

Key Features:

  • High-Performance Core: At the heart of the MC56F8147VPYE is a 32-bit DSP core running at a frequency of up to 100 MHz, delivering the computational speed needed for complex algorithms and signal processing tasks.
  • Memory: The device is equipped with 128 KB of on-chip flash memory and 16 KB of static RAM (SRAM), providing ample space for code storage and efficient data handling.
  • Advanced Control Peripherals: It includes a rich set of peripherals such as a quadrature decoder, pulse-width modulators (PWMs), and 12-bit analog-to-digital converters (ADCs), which are essential for motor control and sensor interfacing.
  • Connectivity: The DSC features multiple communication interfaces, including CAN, SPI, I2C, and UART, allowing for flexible connection with other devices and systems.
  • Robust Timer System: A comprehensive set of timers supports complex timing operations and event counting, which is crucial for precise control tasks.
  • Power Efficiency: This device is designed with power management in mind, offering low-power modes to reduce energy consumption when full performance is not required.
  • Package: The MC56F8147VPYE comes in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O for complex tasks.

Applications:

The NXP MC56F8147VPYE excels in a variety of applications that demand both high-speed signal processing and precise control. It is particularly well-suited for:

  • Advanced motor control systems
  • Power conversion and management
  • Industrial automation and process control
  • Automotive control systems
  • Robotics and intelligent sensing systems

With its blend of DSP and MCU capabilities, the NXP MC56F8147VPYE provides a versatile platform for designers looking to create sophisticated and efficient control systems in a compact and energy-conscious design.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess