Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A3U
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATXMEGA64
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1350510-ATXMEGA64A3U-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A3U-MHR CAD Model

Description

The ATXMEGA64A3U-MHR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed for a wide range of applications that require advanced communication capabilities, sophisticated real-time performance, and robust operational efficiency. This microcontroller is part of Microchip's AVR® XMEGA® series, which is well-known for its superior architecture, including an enhanced set of peripherals and features that cater to the needs of modern embedded systems.

Key Features

  • Advanced RISC Architecture: The microcontroller boasts a powerful 8/16-bit RISC CPU, capable of executing instructions in a single clock cycle. This results in a device that offers a perfect blend of power efficiency and processing speed.
  • Memory: It comes with 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, providing ample space for application code and data storage.
  • High-precision Analog: The ATXMEGA64A3U-MHR includes a 12-bit analog-to-digital converter (ADC) and a 2-channel digital-to-analog converter (DAC) for accurate analog signal processing.
  • Rich Peripherals: It features a variety of peripherals such as USART, SPI, and I2C interfaces for serial communication, USB connectivity for universal data transfer, and multiple timers/counters for accurate event management.
  • PicoPower Technology: Microchip's PicoPower technology ensures that the microcontroller operates with minimal power consumption, making it ideal for battery-operated and portable applications where power efficiency is crucial.
  • Robust Security: The device includes features like a hardware AES encryption engine and a secure boot loader, which are essential for developing secure applications that protect against unauthorized access and software piracy.

Applications

The versatility of the ATXMEGA64A3U-MHR makes it suitable for a broad range of applications, including industrial control systems, medical devices, automotive systems, and consumer electronics. Its robust feature set ensures developers can create complex and reliable systems with reduced development time and cost.

Package and Quality

This microcontroller is available in a 64-pin QFN package, offering a compact footprint for space-constrained applications. Microchip Technology is known for its commitment to quality, and the ATXMEGA64A3U-MHR is no exception, adhering to stringent quality control standards to ensure high reliability and performance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9844 $53.9064
14+ $7.3718 $103.2052
22+ $7.1415 $157.1130
29+ $6.9111 $200.4219
38+ $6.6807 $253.8666
51+ $5.9896 $305.4696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,965 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention