Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity
Series Dynamic D-5200
Package Bulk
Product Status Active
Connector Type Header
Contact Type Tab
Pitch - Mating 0.400" (10.16mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Detent Lock
Insulation Height 1.260" (32.00mm)
Contact Shape Rectangular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15.0µin (0.38µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic, Polyester, Glass Filled
Features Board Lock
Temperature Range - Operating -55°C ~ 105°C
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 30A
Voltage Rating 630V
Applications General Purpose, Industrial
Base Product Number 353080
Standard Package 320 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856878-6-353080-2
Ultra Librarian 3D Model Ultra Librarian 6-353080-2 CAD Model

Description

The 856878-6-353080-2 is a male pin header connector from TE Connectivity. TE Connectivity manufactures this.

  • Series: Dynamic D-5200
  • Number of Positions: 2
  • Board Lock: Yes
  • Connector Type: Header
  • Contact Type: Tab
  • Positions Loaded: All
  • Number of Rows: 1
  • Termination: Solder
  • Fastening Type: Detent Lock
  • Contact Material: Copper Alloy
  • Voltage Rating: 630V
  • Ingress Protection: IP20
  • Flammability Rating: UL94 V-0
  • Application: General Purpose, Industrial
  • Package: Bulk
  • Standard Package Quantity: 320 pieces
  • Insulation Material: Thermoplastic, Polyester, Glass Filled
  • Style: Board to Cable/Wire
  • Pitch Mating: 0.400" (10.16mm)
  • Contact Finish Mating: Gold, 15.0µin (0.38µm)
  • Contact Finish Post: Tin
  • Insulation Color: Black
  • Mounting Type: Through Hole
  • Shrouding: Shrouded - 4 Wall
  • Insulation Height: 1.260" (32.00mm)
  • Contact Shape: Rectangular
  • Temperature Range: -55°C to 105°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8536.69.4040
  • Base Product Number: 353080
  • Product Status: Active

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 30POS 1.27MM / Connector Header Through Hole 30 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for TFM-115-01-L-D
JAE Electronics
CONN RCPT 30POS SMD GOLD / 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for WP21-S030VA1-R8000
Molex, LLC
2.54mm (.100") Pitch SL™ Header, Single Row, Vertical, .120" Pocket, Shrouded, 4Circuits, Tin (Sn) Plating
Lowest to $0.6986
ECAD model for 70543-0038
TE Connectivity
I/O CONN / 20 Position Rectangular Plug Connector Crimp Gold
Need more? Email Us
ECAD model for MTCPQKT1P2SFDD
Amphenol
CONN HEADER SMD 14POS 2MM
Lowest to $1.4466
ECAD model for 98424-F52-14ALF
TE Connectivity
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Lowest to $2.6591
ECAD model for 5499786-1
Samtec Inc.
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Lowest to $23.9285
ECAD model for TSM-105-02-SM-DV-P-TR
Samtec Inc.
CONN HEADER R/A 5POS 2.54MM / Connector Header Through Hole, Right Angle 5 position 0.100" (2.54mm)
Lowest to $6.3076
ECAD model for TSW-105-09-G-S-RA
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $10.4767
ECAD model for TFM-120-02-L-D

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention