EN
  • EN
  • DE

AT17LV010A-10PU

Part No AT17LV010A-10PU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FPGA EEPROM 1M ALTERA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV010
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565085-AT17LV010A-10PU
Ultra Librarian 3D Model Ultra Librarian AT17LV010A-10PU CAD Model

Description

The AT17LV010A-10PU is a high-performance, low-power, non-volatile FPGA configuration EEPROM produced by Microchip Technology. Designed to store the configuration programs for field-programmable gate arrays (FPGAs), this device is an essential component for a wide range of electronic applications requiring flexibility and quick reprogramming capabilities.

Key Features

  • Memory Size: The AT17LV010A-10PU offers a 1-Megabit memory capacity, providing sufficient space for storing complex FPGA configuration data.
  • Speed: With an access time of 10ns, this EEPROM enables rapid retrieval of configuration data, ensuring quick start-up times for FPGAs.
  • Package: The device comes in a 20-lead PDIP (Plastic Dual In-line Package), which is widely used and suitable for through-hole mounting, making it easy to integrate into various circuit board designs.
  • Voltage Range: Operating at a voltage range of 3V to 3.6V, the AT17LV010A-10PU is optimized for low-voltage operations, which helps in reducing the overall power consumption of the system.
  • Interface: It utilizes a simple serial interface for programming and reading back data, ensuring compatibility with most FPGA devices.
  • Endurance: The EEPROM provides a high endurance of 100,000 write cycles and a data retention period of 20 years, ensuring long-term reliability and stability of the stored configuration data.

Applications

The AT17LV010A-10PU is ideal for a variety of applications where FPGA-based designs are prevalent. These include but are not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Aerospace and defense electronics
  • Medical devices

Conclusion

Microchip Technology's AT17LV010A-10PU is a reliable and versatile EEPROM that is perfect for storing FPGA configurations. Its fast access time, low-power operation, and long-term data retention make it an excellent choice for developers and engineers looking to harness the power and flexibility of FPGAs in their designs. Whether for prototyping or mass production, the AT17LV010A-10PU meets the stringent requirements of a wide array of high-tech applications.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 3.3V 8-DIP
Need more? Email Us
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8826 $65.6478
6+ $17.9550 $107.7300
9+ $17.3939 $156.5451
12+ $16.8328 $201.9936
16+ $16.2717 $260.3472
21+ $14.5884 $306.3564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess