EN
  • EN
  • DE

TMCGD6ST174AC

Part No TMCGD6ST174AC
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.250" (6.3mm)
Operating Force 25gf
Release Force 6.000gf
Operating Position 0.600" (15.2mm)
Pretravel 0.219" (5.6mm)
Differential Travel 0.062" (1.6mm)
Overtravel 0.110" (2.8mm)
Electrical Life 350,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552049-TMCGD6ST174AC
Ultra Librarian 3D Model Ultra Librarian TMCGD6ST174AC CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Lowest to $6.6370
ZF Electronics
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
Panasonic
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 1MA 5V / Switch SPST-NO Surface Mount, Right Angle
Lowest to $0.9986
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Lowest to $1.3365
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $12.8699
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Omron
SWITCH SNAP ACTION SPDT 10A 125V / Switch SPDT Panel Mount
Lowest to $21.2712

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess