EN
  • EN
  • DE

MC34PF3000A7EP

Part No MC34PF3000A7EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PMIC Solution 2.8V/3.7V to 4.5V/5.5V 48-Pin QFN EP Tray / IC POWER MANAGEMENT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications i.MX Processors
Supply Voltage (V) 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 719379-MC34PF3000A7EP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PF3000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC34PF3000A7EP CAD Model

Description

MC34PF3000A7EP Power Management Integrated Circuit (PMIC)

The MC34PF3000A7EP is a sophisticated Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This PMIC is specifically tailored for use in high-performance automotive and industrial applications where reliable and efficient power management is critical.

Featuring a wide range of integrated power supplies and system control functions, the MC34PF3000A7EP is engineered to meet the stringent requirements of modern electronic systems. With its robust design, it ensures optimal performance even in harsh operating conditions, making it an ideal choice for automotive infotainment, telematics, and advanced driver assistance systems (ADAS), as well as industrial control and automation applications.

Key Features:

  • Multi-Output: The PMIC includes multiple buck and boost regulators, providing various output voltages for different system components.
  • Flexible Configuration: It offers a programmable sequencing option for the startup and shutdown of the system, allowing for a highly customizable power management scheme.
  • High Efficiency: Designed with energy efficiency in mind, the device supports low quiescent currents, reducing power consumption and extending battery life in portable applications.
  • Protection Features: The MC34PF3000A7EP is equipped with a suite of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, to safeguard the system against various fault conditions.
  • Communication Interface: An I2C interface enables system diagnostics and power management control, providing real-time monitoring and adjustments.

Technical Specifications:

  • Input Voltage Range: The PMIC operates over a wide input voltage range, suitable for automotive battery systems.
  • Operating Temperature: It is designed to function within a broad temperature range, meeting automotive-grade temperature requirements.
  • Package: The device comes in a compact, thermally efficient package, facilitating integration into space-constrained applications.

Overall, the MC34PF3000A7EP from NXP is a comprehensive power management solution that combines performance, flexibility, and reliability. It is a testament to NXP's commitment to providing advanced technology for power management challenges in the automotive and industrial sectors.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess