EN
  • EN
  • DE

MC34903CS5EK

Part No MC34903CS5EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SBC HIGH SPEED CAN 5V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Applications System Basis Chip
Current - Supply 2mA
Supply Voltage (V) 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Part Number Series MC34903
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814343-MC34903CS5EK
Ultra Librarian 3D Model Ultra Librarian MC34903CS5EK CAD Model

Description

The NXP MC34903CS5EK is a high-performance, automotive-grade System Basis Chip (SBC) designed to support the increasing demands of the latest vehicle electronic systems. Integrating multiple functions into a single chip, it provides a compact and efficient solution for power management, communication, and system integration.

Key Features

  • Advanced Power Management: The MC34903CS5EK offers a range of power control options, including multiple voltage regulators and watchdog timers, ensuring reliable operation and power efficiency for automotive systems.
  • CAN Interface: With an integrated Controller Area Network (CAN) interface, this product facilitates robust communication between various electronic components within the vehicle, promoting enhanced system coordination and performance.
  • High Reliability: Designed to meet stringent automotive standards, the MC34903CS5EK operates reliably across a wide temperature range and is resistant to the harsh electrical environments found in automotive applications.
  • Flexible Configuration: The device offers programmable features that allow for customization to meet specific application requirements, enabling designers to tailor the chip to their unique system needs.

Applications

The MC34903CS5EK is ideally suited for a variety of automotive applications, including body control modules, gateway modules, and powertrain systems. Its robust design and integrated features make it an excellent choice for managing complex electronic functions in modern vehicles.

Technical Specifications

Parameter Value
Supply Voltage Range 5.5 V to 27 V
Operating Temperature -40°C to +125°C
Package 32-lead LQFP
Communication Interface CAN

Quality and Support

NXP is committed to providing exceptional quality and support for its products. The MC34903CS5EK is backed by NXP's extensive technical documentation, design resources, and customer support network, ensuring that designers have access to the information and assistance they need throughout the product lifecycle.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess