EN
  • EN
  • DE

MC34710EW

Part No MC34710EW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Dual Output DC-DC & Linear Regulator IC | IC PWR SUPPLY ADJ DUAL SW 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications General Purpose, Supervisor, Sequence
Supply Current 7.5mA
Supply Voltage (V) 13V ~ 32V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Family Part Number MC34710
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218719-MC34710EW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34710EW CAD Model

Description

The NXP MC34710EW is a cutting-edge power management integrated circuit (PMIC) designed for a wide range of applications. This high-performance product is engineered to meet the rigorous demands of modern electronic devices, providing reliable and efficient power management solutions.

Key Features

  • High Efficiency: The MC34710EW is optimized for high-efficiency operation, reducing power loss and improving overall system performance.
  • Versatile Power Solutions: With multiple output power rails, the PMIC can support a variety of components, including processors, memory, and peripheral devices.
  • Integrated Design: Its integrated design simplifies system architecture by reducing the need for multiple discrete components, saving space and cost.
  • Advanced Process Technology: Manufactured using state-of-the-art process technology, the MC34710EW ensures robustness and longevity for long-term applications.

Applications

The MC34710EW is suitable for a broad spectrum of applications, ranging from consumer electronics to industrial and automotive systems. Its versatility and reliability make it an ideal choice for powering complex electronic circuits.

Performance and Reliability

With its focus on performance and reliability, the NXP MC34710EW provides stable and consistent power delivery. It is designed to withstand harsh environments and maintain functionality under various conditions, making it a trusted component for critical applications.

Technical Specifications

  • Multiple regulated voltage rails for system power
  • High efficiency for power conservation
  • Integrated power control for simplified system design
  • Robust construction for enhanced durability

The NXP MC34710EW represents a smart choice for designers looking to optimize their power management systems with a reliable, efficient, and integrated solution. Its features and specifications are tailored to meet the needs of today's and tomorrow's electronic devices, ensuring that it remains a go-to option for power management challenges.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess