EN
  • EN
  • DE

MCP4725A0T-E/CH

Part No MCP4725A0T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/I2C SOT23A-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 1075115-MCP4725A0T-E/CH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Automotive
Family Name MCP4725
Introduction Date October 25, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4725A0T-E/CH CAD Model

Description

The Microchip MCP4725A0T-E/CH is a highly precise 12-bit Digital-to-Analog Converter (DAC) component that offers a simple and efficient solution for delivering analog signals from digital data. This compact and powerful DAC is designed for ease of integration into various electronic systems, making it an ideal choice for applications requiring a stable and accurate analog output.

Featuring an onboard non-volatile memory (EEPROM), the MCP4725A0T-E/CH allows users to save DAC register settings, which means that the device can maintain the desired output voltage even after being powered down, ensuring a quick start-up with the last saved settings. This is particularly useful for applications that require a specific configuration upon power-up, such as portable battery-operated devices.

With its I2C compatible serial interface, the MCP4725A0T-E/CH can easily connect to most microcontrollers, including Microchip's own PIC and AVR families, allowing for seamless communication and control. The device supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) I2C modes, providing flexibility in system design and ensuring compatibility with a wide range of I2C bus specifications.

The MCP4725A0T-E/CH operates from a single 2.7V to 5.5V supply, making it versatile for both 3.3V and 5V systems. Its small SOT-23-6 package makes it suitable for space-constrained applications, while its extended temperature range of -40°C to +125°C ensures reliable performance across various environmental conditions.

Whether it's being used in consumer electronics, industrial control systems, portable instrumentation, or any other system requiring an accurate analog output, the Microchip MCP4725A0T-E/CH DAC stands out for its simplicity, precision, and flexibility. It's a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Lowest to $18.8897
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,585 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess