EN
  • EN
  • DE

0473093751

Part No 0473093751
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD PUSH-PULL R/A / 9 (8 + 1) Position Card Connector Secure Digital - microSD? Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series 47309
Package Tape & Reel
Product Status Obsolete
Card Type Secure Digital - microSD™
Number of Positions 9 (8 + 1)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.148" (3.75mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 047309
Standard Package 1,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 851994-0473093751
Ultra Librarian 3D Model Ultra Librarian 0473093751 CAD Model

Description

The 851994-0473093751 is a PC card socket connector designed for memory connectors and is manufactured by Molex, LLC.

  • Connector Type: PC Card
  • Connector Style: Socket
  • Card Type: Secure Digital - microSD™
  • Number of Positions: -
  • Switch: Yes
  • Mounting Type: Surface Mount, Right Angle
  • Height Above Board: 0.148" (3.75mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Package: Tape & Reel (TR)
  • Standard Package: 1,200 Pieces
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Product Status: Obsolete

You May Also Be Interested in

GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180
AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
Molex, LLC
1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type | CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.8181
Foxconn Optical Interconnect Technology, Inc.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $1.7257
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
Molex, LLC
47571-0001 Molex Memory Card Connectors ASSY FOR TFR HEADER HEADER W/DETECT PIN datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess