EN
  • EN
  • DE

ADN8835ACPZ-R7

Part No ADN8835ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC THERMO COOLER DRIVER 36LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Thermoelectric Cooler PMIC 36-LFCSP (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 36-WFQFN Exposed Pad, CSP
Case / Package 36-LFCSP (6x6)
Family Name ADN8835
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADN8835ACPZ-R7-ND, ADN8835ACPZ-R7TR, ADN8835ACPZ-R7DKR, ADN8835ACPZ-R7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910590-ADN8835ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADN8835ACPZ-R7 CAD Model

Description

The ADN8835ACPZ-R7 is a high-performance thermoelectric cooler (TEC) controller IC manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This sophisticated component is designed to provide precise temperature control for optical and electronic devices, ensuring optimal performance and reliability in a wide range of applications.

Key Features:

  • Precision Temperature Control: The ADN8835ACPZ-R7 offers accurate control of the TEC, ensuring that the temperature of the device being cooled or heated is maintained within tight tolerances.
  • High Efficiency: With its advanced architecture, the controller operates with high efficiency, reducing power consumption and heat generation, which is crucial for maintaining system stability and extending the life span of the product.
  • Integrated H-Bridge: The device includes a built-in H-Bridge driver, capable of driving a TEC bi-directionally, allowing for both heating and cooling operations without the need for additional external components.
  • Programmable Gain and Limits: The TEC controller features programmable gain settings and limits, providing flexibility and fine-tuning capabilities to meet specific application requirements.
  • Multiple Control Modes: It supports both analog and digital control modes, offering versatility for integration into various system designs.
  • Compact Package: The ADN8835ACPZ-R7 is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

  • Optical Networking (DWDM)
  • Laser Diode Cooling
  • Charge-Coupled Devices (CCDs)
  • Precision Instrumentation
  • Medical Equipment

In conclusion, the ADN8835ACPZ-R7 from Analog Devices Inc. is a versatile and efficient solution for managing the temperature of sensitive electronic and optical components. Its precision, programmability, and integrated features make it an excellent choice for engineers looking to optimize the performance and reliability of their systems.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,129 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess