EN
  • EN
  • DE

MC33PF8100EQES

Part No MC33PF8100EQES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT I.MX8QM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications High Performance i.MX 8, S32x Processor Based
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8100
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851210-MC33PF8100EQES
Ultra Librarian 3D Model Ultra Librarian MC33PF8100EQES CAD Model

Description

Introducing the MC33PF8100EQES Power Management Integrated Circuit from NXP

The MC33PF8100EQES is a highly integrated power management solution designed by NXP Semiconductors to meet the demanding needs of automotive and industrial applications. This advanced Power Management Integrated Circuit (PMIC) is engineered to provide reliable and efficient power distribution, ensuring optimal performance of electronic systems.

Key Features

  • Multiple Output Configurations: The PMIC features a variety of outputs including buck converters, linear regulators, and switchable outputs, allowing for flexible power supply designs tailored to specific system requirements.
  • High-Efficiency Operation: With its integrated DC-DC converters, the MC33PF8100EQES ensures high-efficiency power conversion, which is crucial for minimizing heat generation and maximizing battery life in portable applications.
  • Robust Protection Features: Built-in safety features such as over-current, over-voltage, under-voltage, and thermal shutdown protections safeguard the system from electrical hazards and enhance product reliability.
  • Configurable Voltage Settings: The device allows for programmable voltage settings on its outputs, providing designers with the flexibility to fine-tune power levels according to the needs of the application.
  • Communication Interface: An I2C interface facilitates communication between the PMIC and the host processor, enabling dynamic control and monitoring of the power system.

Applications

The MC33PF8100EQES is ideally suited for a wide range of applications where efficient power management is critical. Its robust design and comprehensive feature set make it an excellent choice for:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control units
  • Embedded systems requiring multiple power rails

Conclusion

With its versatile output configurations, high efficiency, and advanced protection mechanisms, the MC33PF8100EQES from NXP stands out as a premier solution for sophisticated power management challenges. Whether for automotive or industrial applications, this PMIC is designed to deliver reliable and adaptable power solutions, ensuring the smooth operation of electronic systems in the most demanding environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1090 $63.3270
6+ $17.3202 $103.9212
9+ $16.7789 $151.0101
13+ $16.2377 $211.0901
16+ $15.6964 $251.1424
22+ $14.0727 $309.5994
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess