EN
  • EN
  • DE

MC33MR2001TVKR2

Part No MC33MR2001TVKR2
Manufacturer NXP / Nexperia
Catalog RF Front End (LNA + PA)
Description IC TX 77GHZ RADAR AUTO 89VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MC33
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 984415-MC33MR2001TVKR2
Ultra Librarian 3D Model Ultra Librarian MC33MR2001TVKR2 CAD Model

Description

The NXP MC33MR2001TVKR2 is a high-performance power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive and industrial applications. This advanced chip is engineered to provide reliable and efficient power control and distribution, ensuring optimal performance for a variety of electronic systems.

Key Features

  • Versatile Power Supply: The MC33MR2001TVKR2 offers a wide input voltage range, making it suitable for various power supply scenarios. It ensures stable operation even under fluctuating power conditions.
  • Robust Output Regulation: With its precise output voltage regulation, this PMIC guarantees consistent power delivery to sensitive electronic components, which is crucial for maintaining system stability and performance.
  • Thermal Management: The device includes advanced thermal protection features that prevent overheating by regulating the temperature, thus ensuring long-term reliability and safety.
  • Multiple Output Channels: It provides multiple output channels with adjustable voltage levels, enabling it to power a diverse range of components simultaneously without compromising efficiency.
  • Integrated Diagnostic Functions: The MC33MR2001TVKR2 comes equipped with diagnostic capabilities that facilitate easier system monitoring and troubleshooting, enhancing the maintainability of the overall system.

Applications

The versatility and durability of the MC33MR2001TVKR2 make it an ideal choice for a broad spectrum of applications. It is particularly well-suited for automotive electronics, such as infotainment systems, advanced driver-assistance systems (ADAS), and powertrain modules. Additionally, it finds use in industrial control systems where stable and reliable power is a necessity.

Quality and Reliability

NXP is known for its commitment to quality, and the MC33MR2001TVKR2 is no exception. It is designed to meet the stringent standards of the automotive industry, including AEC-Q100 qualification, ensuring that it can withstand the harsh conditions encountered in automotive environments. Its robust design also makes it suitable for industrial applications where reliability is paramount.

Environmental Compliance

Adhering to environmental regulations, the MC33MR2001TVKR2 complies with RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess