EN
  • EN
  • DE

MC33MR2001RVK

Part No MC33MR2001RVK
Manufacturer NXP / Nexperia
Catalog RF Front End (LNA + PA)
Description IC RX 77GHZ RADAR AUTO 85VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number MC33
Standard Package 409 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883426-MC33MR2001RVK
Ultra Librarian 3D Model Ultra Librarian MC33MR2001RVK CAD Model

Description

Introducing the NXP MC33MR2001RVK Motor Driver

The NXP MC33MR2001RVK is a state-of-the-art motor driver designed to cater to a wide range of applications requiring precise and efficient motor control. This advanced motor driver is part of the NXP's extensive portfolio of automotive-grade products, ensuring high reliability and performance for the most demanding environments.

Key Features

  • High Integration: The MC33MR2001RVK is a highly integrated device that includes features such as a pre-driver for brushless DC (BLDC) motors, making it suitable for a variety of automotive applications.
  • Advanced Control: It provides sophisticated control options, including six-step commutation and sinusoidal control, which helps in achieving smooth and efficient motor operation.
  • Multiple Protection Features: The device includes several protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protection, ensuring the safety and longevity of both the motor and the driver.
  • Diagnostic Functions: Equipped with diagnostic capabilities, the MC33MR2001RVK can easily communicate the status of the motor and driver, facilitating maintenance and troubleshooting.

Applications

The versatility of the MC33MR2001RVK makes it suitable for a broad spectrum of applications, particularly in the automotive sector. It is ideal for use in:

  • Electric power steering systems
  • Engine cooling fans
  • Fuel pumps
  • Active suspension systems

Technical Specifications

The MC33MR2001RVK motor driver operates over a wide voltage range and is designed to handle substantial current and power levels, making it suitable for driving mid- to high-power BLDC motors. It is also designed to interface seamlessly with microcontrollers and other automotive sensors.

Quality and Reliability

As with all NXP products, the MC33MR2001RVK motor driver is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of automotive applications. Its robust design is capable of withstanding the harsh conditions commonly found in automotive environments, including wide temperature ranges and vibrations.

In conclusion, the NXP MC33MR2001RVK motor driver is a top-tier solution for designers looking to implement reliable and efficient motor control in their automotive applications. With its advanced features and protection mechanisms, it stands out as a leading choice in the market.

You May Also Be Interested in

Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,455 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess