EN
  • EN
  • DE

MC33FS8400G5ES

Part No MC33FS8400G5ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP FS8400 / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Series *
Package Tray
Product Status Active
Base Product Number MC33FS8400
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1006446-MC33FS8400G5ES
Ultra Librarian 3D Model Ultra Librarian MC33FS8400G5ES CAD Model

Description

Introducing the MC33FS8400G5ES from NXP Semiconductors

The MC33FS8400G5ES is a state-of-the-art system basis chip (SBC) developed by NXP Semiconductors, designed to support the demanding requirements of automotive power management. This highly integrated chip is part of NXP's product line tailored for automotive applications, where reliability and efficiency are of the utmost importance.

Featuring an advanced voltage regulator system, the MC33FS8400G5ES provides multiple regulated outputs for both microcontroller supply and sensor supply. With its built-in safety features, it ensures that the system operates reliably in the harsh conditions encountered in automotive environments. The device is particularly suitable for powertrain systems, body control modules, and advanced sensor applications.

The chip's robust design includes a watchdog timer that helps in monitoring the correct operation of microcontrollers. In addition, it comes with fail-safe I/Os and a high-speed CAN transceiver that facilitates communication within the vehicle's network, ensuring that critical data is transmitted and received reliably and securely.

One of the key benefits of the MC33FS8400G5ES is its low quiescent current, which is crucial for reducing the overall power consumption of the system, especially when in standby mode. This makes it an excellent choice for applications where energy efficiency is a priority, such as electric and hybrid vehicles.

The device is also characterized by its flexibility. It can be programmed to meet specific application requirements, which allows for a customized power management solution that can adapt to various automotive applications. Furthermore, its small form factor and high integration level make it a space-saving solution, which is highly beneficial in the compact electronics bays of modern vehicles.

Overall, the MC33FS8400G5ES from NXP Semiconductors is a versatile and reliable power management solution that meets the stringent standards of the automotive industry. Its combination of advanced features, high reliability, and energy efficiency make it an essential component for the next generation of automotive electronic systems.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5197 $59.6379
17+ $6.9904 $118.8368
26+ $6.7720 $176.0720
36+ $6.5535 $235.9260
46+ $6.3351 $291.4146
62+ $5.6798 $352.1476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess