EN
  • EN
  • DE

MC33FS4503CAE

Part No MC33FS4503CAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP LINEAR 0.5A V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features System Basis Chip PMIC
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Family Name MC33FS4503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC33FS4503CAE-ND, 568-13806, 935316093557
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926148-MC33FS4503CAE
Ultra Librarian 3D Model Ultra Librarian MC33FS4503CAE CAD Model

Description

Product Overview: NXP MC33FS4503CAE

The NXP MC33FS4503CAE is a state-of-the-art integrated circuit designed for automotive safety applications. This device is part of NXP's extensive family of System Basis Chips (SBCs) that offer high integration for power management, diagnostics, and communication in automotive systems. The MC33FS4503CAE is engineered to meet the stringent requirements of the automotive industry, providing reliable performance in a wide range of operating conditions.

Key Features

  • High Voltage Capability: The MC33FS4503CAE is designed to handle automotive voltage transients, ensuring robust operation during voltage spikes and fluctuations commonly found in automotive power systems.
  • Multiple Communication Interfaces: It includes CAN (Controller Area Network) transceivers, enabling efficient communication with other components within the vehicle's network.
  • Advanced Power Management: This SBC features a built-in voltage regulator with multiple output options, supporting various power requirements for microcontrollers and other peripherals.
  • Enhanced Safety Features: The device comes with fail-safe features like watchdog timers and fail-safe outputs to enhance the overall safety and reliability of the automotive system.
  • Low Quiescent Current: It is optimized for low power consumption in both active and standby modes, contributing to the energy efficiency of the overall system.

Applications

The MC33FS4503CAE is ideally suited for a wide range of applications within the automotive sector, including:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive sensor modules

Quality and Reliability

NXP is known for its commitment to quality, and the MC33FS4503CAE is no exception. It is manufactured to meet the highest automotive quality standards, ensuring long-term reliability and performance. This product is AEC-Q100 qualified, which is a critical quality endorsement for automotive integrated circuits.

With its robust design, versatile features, and adherence to automotive quality standards, the NXP MC33FS4503CAE is an excellent choice for developers looking to create advanced and reliable automotive systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7376 $58.6880
11+ $9.6308 $105.9388
17+ $9.3299 $158.6083
23+ $9.0289 $207.6647
29+ $8.7279 $253.1091
39+ $7.8251 $305.1789
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess