EN
  • EN
  • DE

MC33984CHFKR2

Part No MC33984CHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 16QFN / Power Switch/Driver 1:2 N-Channel 16-PQFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6V ~ 27V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Rds On (Typ) 4mOhm (Max)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 16-PQFN (12x12)
Case / Package 16-PowerQFN
Base Product Number MC339
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 934070617528,MC33984CHFKR2-ND,568-15044-2,568-15044-1,568-15044-6
Standard Package 1,200
Win Source Part Number 1316939-MC33984CHFKR2
Ultra Librarian 3D Model Ultra Librarian MC33984CHFKR2 CAD Model

Description

The NXP MC33984CHFKR2 is a sophisticated H-Bridge Power IC, designed to efficiently control DC motors in a variety of applications. This high-performance component is particularly suitable for automotive and industrial systems, where reliable motor control is essential.

Key Features

  • Integrated H-Bridge: The MC33984CHFKR2 features a fully integrated H-Bridge circuit, capable of driving a DC motor in both forward and reverse directions. This integration simplifies design and reduces component count.
  • High Current Handling: With the ability to handle continuous current up to 5A and peak current of 10A, this IC is suitable for a wide range of high-power applications.
  • Voltage Range: It operates over a broad voltage range from 6V to 28V, accommodating various power supplies and ensuring compatibility with a diverse set of systems.
  • Protection Features: The device includes multiple protection features such as overcurrent, short-circuit, under-voltage, and over-temperature protection, ensuring safe operation under adverse conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities facilitate easy system maintenance and troubleshooting, enhancing system reliability.
  • Configurable Control: Control of the H-Bridge is configurable, allowing for PWM operation and other control methods to optimize performance.

Applications

The MC33984CHFKR2 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as power steering, ABS, and engine cooling fans
  • Industrial automation for conveyor belts, robotic arms, and actuator control
  • Consumer electronics where precise motor control is required

Quality and Reliability

NXP is known for its commitment to quality and the MC33984CHFKR2 is no exception. It is built to meet stringent automotive and industrial standards, ensuring high reliability and performance in the most demanding environments.

Summary

The NXP MC33984CHFKR2 H-Bridge Power IC is an ideal choice for designers looking for a robust, high-performance solution for DC motor control. With its integrated features and protective functions, it offers an efficient, reliable, and versatile solution for a wide range of applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2321 $51.6963
8+ $14.1392 $113.1136
11+ $13.6973 $150.6703
16+ $13.2555 $212.0880
20+ $12.8136 $256.2720
27+ $11.4881 $310.1787
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess