EN
  • EN
  • DE

LTC2057HVIMS8#PBF

Part No LTC2057HVIMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1.5MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Operating Supply Current 900μA
Channel Output Current 30mA
Supply Voltage - Operating 4.75 V to 60 V, ±2.38 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1061311-LTC2057HVIMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2057HVIMS8#PBF CAD Model

Description

Product Overview: LTC2057HVIMS8#PBF

The LTC2057HVIMS8#PBF is a high-performance, zero-drift operational amplifier (op-amp) brought to you by Linear Technology, a brand renowned for its precision and quality in the field of analog integrated circuits. This op-amp is part of the LTC2057 series, designed to deliver cutting-edge performance for a wide array of applications, including precision instrumentation, data acquisition systems, and industrial controls.

Key Features

  • Zero-Drift Architecture: The LTC2057HVIMS8#PBF offers unparalleled stability with its zero-drift architecture, virtually eliminating offset voltage over time and temperature variations. This makes it ideal for applications that demand high accuracy and long-term stability.
  • Extended Temperature Range: This device operates efficiently across an extended temperature range, ensuring reliable performance in varying environmental conditions.
  • High Voltage Operation: With a wide supply voltage range, the LTC2057HVIMS8#PBF can operate from ±2.5V up to ±18V, or from a single supply of 4.75V to 36V, providing great flexibility in system design.
  • Low Noise: The op-amp boasts a low 1/f noise characteristic, making it suitable for sensitive applications where noise performance is critical.
  • EMI Rejection: Designed with electromagnetic interference (EMI) rejection capabilities, this product ensures stable operation even in harsh electrical environments.

Package and Reliability

The LTC2057HVIMS8#PBF comes in an MSOP-8 package, offering a compact footprint for space-constrained applications. The device is also lead-free and RoHS compliant, adhering to environmental standards and ensuring a reduced impact on the environment.

Applications

With its high precision and robustness, the LTC2057HVIMS8#PBF is suitable for a variety of applications, including:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Automotive Control Systems
  • Medical Equipment

Whether you are developing a high-precision sensor interface or a reliable control system, the LTC2057HVIMS8#PBF from Linear Technology stands out as a superior choice for your operational amplifier needs. Its combination of accuracy, stability, and versatility makes it a valuable component in any precision electronic design.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3825 $56.2950
13+ $7.6985 $100.0805
21+ $7.4579 $156.6159
28+ $7.2173 $202.0844
36+ $6.9767 $251.1612
48+ $6.2550 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess