Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 15mT Trip, -15mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 3V ~ 24V
Maximum Supply Current 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1134429-A1222LUA-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian A1222LUA-T CAD Model

Description

The Allegro MicroSystems A1222LUA-T is a sensor that belongs to the category of electronic components.

  • Manufacturer: Allegro MicroSystems, LLC
  • Sensor Type: Hall Effect sensor
  • Output Type: Open drain
  • Function: Latch
  • Supply and Demand Status: Sufficient
  • Operating Temperature Range: -40°C to 150°C
  • Maximum Supply Current: 4mA

You May Also Be Interested in

Infineon Technologies
Dynamic Differential Hall Effect Sensor | MAGNETIC SWITCH SPEC PURP SSO-3
Lowest to $1.8835
ECAD model for TLE4927C
Panasonic
Low current consumption, high sensitivity CMOS Hall IC One-way magnetic field operation
Lowest to $0.2639
ECAD model for AN48800A
Allegro MicroSystems, LLC
MICROPOWER, ULTRA-SENSITIVE HALL-EF FECT SWITCH
Lowest to $1.5056
ECAD model for A3212EUA
Allegro MicroSystems, LLC
Continuous-Time Bipolar Switch Family | MAGNETIC SWITCH LATCH SOT23W
Lowest to $2.5222
ECAD model for A1203LLHLT-T
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH180U
Asahi Kasei Microsystems
EM-1712 is ultra-small Hall effect ICs of a single silicon chip composed of Hall element and a signal processing IC
Lowest to $0.4520
ECAD model for EM-1712
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH090U
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OMH3075B
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ECAD model for DRV5023BIQLPGQ1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9747 $53.6085
130+ $0.7997 $103.9610
195+ $0.7747 $151.0665
270+ $0.7498 $202.4460
345+ $0.7248 $250.0560
465+ $0.6498 $302.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention