EN
  • EN
  • DE

MC33889DPEG

Part No MC33889DPEG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Automotive Interface 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications Automotive
Interface CAN
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MC33889
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883410-MC33889DPEG
Ultra Librarian 3D Model Ultra Librarian MC33889DPEG CAD Model

Description

NXP MC33889DPEG System Basis Chip

The NXP MC33889DPEG is a versatile System Basis Chip (SBC) designed to support the power management, communication, and actuation needs of automotive control units. This highly integrated chip combines multiple features that are essential for modern vehicle electronics, making it a preferred choice for automotive designers and engineers.

Key Features:

  • Integrated Power Management: The MC33889DPEG includes a voltage regulator with multiple output options, providing stable power supply for the microcontroller and other peripherals within the automotive control unit.
  • CAN Interface: With its integrated high-speed Controller Area Network (CAN) interface, this SBC facilitates reliable communication between various electronic components in the vehicle, adhering to the ISO 11898 standard.
  • Multiple Wake-Up Inputs: The device features several wake-up inputs that allow it to manage the transition of the electronic control unit from sleep mode to full operation, ensuring reduced power consumption when the vehicle is not in use.
  • Fail-Safe Operation: The MC33889DPEG is designed with fail-safe features such as watchdog and fail-safe monitoring to enhance system reliability and safety.
  • Low Standby Current: It boasts a low standby current that contributes to the reduction of overall vehicle energy consumption, a crucial factor for both conventional and electric vehicles.

Applications:

The NXP MC33889DPEG is suitable for a wide range of applications within the automotive industry, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Control Modules
  • Chassis Control Modules

Technical Specifications:

The device operates over a broad temperature range, which is critical for automotive environments. It is packaged in a 24-lead SOIC format, making it compact enough for space-constrained applications while still offering the necessary connectivity and functionality.

In summary, the NXP MC33889DPEG System Basis Chip is a highly integrated solution that provides power management, communication, and safety features required for modern automotive electronics. Its robust design and comprehensive feature set make it an invaluable component in the development of reliable and efficient vehicle control systems.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8114 $52.3026
21+ $4.7683 $100.1343
33+ $4.6193 $152.4369
45+ $4.4703 $201.1635
58+ $4.3213 $250.6354
78+ $3.8743 $302.1954
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess