EN
  • EN
  • DE

LTC1322IN

Part No LTC1322IN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/RS485/EIA562 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 6/6
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 206740-LTC1322IN
Ultra Librarian 3D Model Ultra Librarian LTC1322IN CAD Model

Description

Linear Technology LTC1322IN Overview

The LTC1322IN is a versatile and high-performance CMOS bidirectional transceiver from Linear Technology, designed for multipoint data communication on controlled impedance transmission lines. It is specifically engineered to operate in demanding environments where robust and reliable data transfer is essential. This transceiver is a perfect fit for applications such as industrial control systems, networking equipment, and data acquisition units.

Key Features

  • High-Speed Interface: The LTC1322IN supports data rates up to 20Mbps, making it suitable for high-speed data communication.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for power-sensitive applications.
  • Flexible Operation Modes: It includes three state-of-the-art drivers and receivers that can be independently configured, offering versatility in operation modes.
  • Enhanced Protection: The device comes with built-in protection features such as thermal shutdown and short-circuit protection, ensuring long-term reliability.
  • Wide Voltage Range: It operates over a supply voltage range of 4.5V to 5.5V, accommodating various system power supplies.

Advanced Communication Capabilities

The LTC1322IN is tailored for advanced communication systems with its differential drivers and receivers, which provide balanced signaling for better noise immunity. This is particularly beneficial in electrically noisy environments or over longer cable runs where signal integrity is paramount.

Robust Physical Package

Housed in a sturdy 20-pin narrow DIP package, the LTC1322IN is designed for easy integration into a wide range of hardware configurations. Its physical robustness complements its electronic reliability, making it a dependable choice for industrial-grade applications.

Application Versatility

With its multipoint data communication capability, the LTC1322IN is ideal for creating local area networks (LANs) or connecting multiple devices within a system. It can be used in point-to-point baseband data transmission and is compatible with RS485 and RS422 standards, providing a high degree of flexibility for system designers.

Overall, the LTC1322IN from Linear Technology is a high-quality transceiver that delivers both performance and reliability, suitable for a variety of applications that require efficient and secure data transfer.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess