EN
  • EN
  • DE

MC33813AER2

Part No MC33813AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC CTRL SMALL ENG 1CYL 48LQFP / Small Engine PMIC 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Small Engine
Current - Supply 10mA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number MC33813
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935311302528
Standard Package 2,000
Win Source Part Number 966148-MC33813AER2
Ultra Librarian 3D Model Ultra Librarian MC33813AER2 CAD Model

Description

Product Overview: MC33813AER2

The MC33813AER2 is a sophisticated engine control integrated circuit (IC) developed by NXP Semiconductors, designed to manage the power functions typically required in automotive engine control systems. This IC is tailored to meet the rigorous demands of modern vehicle powertrain applications, ensuring high reliability and efficiency in managing engine operations.

Key Features

  • Integrated Design: The MC33813AER2 incorporates multiple functions into a single package, which simplifies circuit design, reduces board space, and enhances overall system reliability.
  • Direct Injection Control: It provides dedicated channels for controlling high-precision direct injectors, ensuring optimal fuel delivery and improved combustion efficiency.
  • Ignition Control: The IC includes features for driving ignition coils, contributing to precise ignition timing and improved engine performance.
  • Variable Valve Timing: It supports variable valve timing (VVT) solenoids, which allows for dynamic adjustment of valve operation, improving engine efficiency and emissions.
  • On-Chip Diagnostics: The MC33813AER2 offers comprehensive diagnostic capabilities for monitoring the health and performance of the engine system, aiding in preventative maintenance and troubleshooting.
  • Protection Features: Robust protection mechanisms are integrated to safeguard against overcurrent, overvoltage, and overtemperature conditions, enhancing the durability and lifespan of the IC.

Applications

The MC33813AER2 is ideal for a range of automotive applications, particularly those requiring precise control over engine functions, such as:

  • Gasoline and diesel engine control units (ECUs)
  • Direct fuel injection systems
  • Ignition systems
  • Variable valve timing systems

Technical Specifications

With its advanced technical specifications, the MC33813AER2 stands out as a highly capable engine control IC:

  • Operating Voltage Range: 6V to 36V
  • Multiple High-Side and Low-Side Driver Outputs
  • Integrated Charge Pump for Low-Side Drivers
  • 5V Regulator with Watchdog Timer
  • Serial Peripheral Interface (SPI) for Communication

In conclusion, the MC33813AER2 from NXP Semiconductors is a versatile and robust solution for automotive engine control, offering a blend of integration, efficiency, and protection that is essential for the demands of modern vehicles.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7193 $62.9123
25+ $4.6929 $117.3225
39+ $4.5462 $177.3018
53+ $4.3995 $233.1735
68+ $4.2529 $289.1972
91+ $3.8129 $346.9739
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess