EN
  • EN
  • DE

MC33771ASP1AE

Part No MC33771ASP1AE
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description 14-CHANNEL LI-ION BATTERY CELL C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 926144-MC33771ASP1AE
Ultra Librarian 3D Model Ultra Librarian MC33771ASP1AE CAD Model

Description

Introducing the MC33771ASP1AE Battery Cell Controller from NXP

The MC33771ASP1AE is a cutting-edge battery cell controller designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This sophisticated device is engineered to provide precise monitoring and control for lithium-ion battery cells, which are widely used in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems. With the growing demand for efficient and reliable battery management systems (BMS), the MC33771ASP1AE stands out as a top-tier solution for advanced battery management.

At the heart of this device is its ability to accurately measure critical parameters such as cell voltage, temperature, and current, ensuring the safe and efficient operation of the battery pack. The MC33771ASP1AE supports up to 14 cells connected in series, making it highly versatile for various battery configurations. Furthermore, its robust design is tailored for the harsh automotive environment, offering excellent electromagnetic compatibility (EMC) performance and protection against overvoltage, undervoltage, and overtemperature conditions.

One of the key features of the MC33771ASP1AE is its integrated balancing function, which actively manages the charge across individual cells to maximize the performance and extend the lifespan of the battery pack. This passive balancing is achieved through a set of internal switches that can dissipate excess energy, ensuring all cells maintain a uniform state of charge.

Communication with the rest of the BMS is facilitated through an isolated high-speed SPI interface or a daisy-chainable transformer-coupled TPL (Transformer Physical Layer), which allows for robust data exchange even in noisy environments. This flexibility in communication ensures that the MC33771ASP1AE can be seamlessly integrated into various BMS architectures.

The device is also designed with a focus on functional safety, meeting the stringent requirements of the automotive industry's ISO 26262 standard. This makes the MC33771ASP1AE an ideal choice for safety-critical applications where reliability and performance are paramount.

In summary, the MC33771ASP1AE from NXP is a sophisticated and reliable solution for modern battery management systems, offering precise monitoring, robust communication options, and advanced safety features to meet the needs of today's electric and hybrid vehicles.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9345 $63.8690
4+ $26.2027 $104.8108
6+ $25.3838 $152.3028
9+ $24.5650 $221.0850
11+ $23.7462 $261.2082
15+ $21.2897 $319.3455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess