Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88973
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521475-SY88973VKG
Ultra Librarian 3D Model Ultra Librarian SY88973VKG CAD Model

Description

Microchip Technology's SY88973VKG - A Robust Solution for High-Speed Communication

The SY88973VKG from Microchip Technology is a cutting-edge solution designed for high-speed communication systems that require robust performance and reliability. This product is a testament to Microchip's commitment to providing advanced technology that meets the evolving needs of modern communication networks.

Key Features

  • High-Speed Operation: The SY88973VKG is capable of operating at very high speeds, making it suitable for applications that demand fast data transfer rates.
  • Low Power Consumption: Designed with efficiency in mind, the device consumes minimal power, which is crucial for reducing the overall energy footprint of communication systems.
  • Enhanced Signal Integrity: The product is engineered to maintain signal integrity even in challenging conditions, ensuring reliable data transmission.
  • Compact Size: The SY88973VKG comes in a compact package, allowing for its integration into systems where space is at a premium.
  • Easy Integration: With its user-friendly interface, the device can be easily integrated into existing systems without the need for extensive modifications.

Applications

The versatility of the SY88973VKG makes it an ideal choice for a wide range of applications, including:

  • Fiber Optic Receivers
  • Data Communication Networks
  • High-Speed Data Transmission Systems
  • Telecommunication Infrastructure
  • Automated Test Equipment

Technical Specifications

With its advanced technical specifications, the SY88973VKG is designed to deliver exceptional performance:

  • Operational Data Rate: Up to several Gbps
  • Supply Voltage: Specified for standard operation voltages
  • Output Interface: Differential outputs for better noise immunity
  • Package: Available in a variety of package options to suit different applications

Overall, the SY88973VKG from Microchip Technology represents a blend of performance, efficiency, and reliability. It's a product designed to meet the stringent requirements of modern high-speed communication systems, ensuring that data is transmitted quickly and reliably, even in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $184.5455
ECAD model for LTC6403IUD-1#PBF
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88315BLMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88993VKG
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF? (3x3)
Lowest to $8.8820
ECAD model for SY88973VMG
Texas Instruments
IC LIMITING AMP 11.7GBPS 32VQFN / RF Transceiver Module 2.5V 32-Pin VQFN EP T/R
Lowest to $31.7625
ECAD model for ONET1130ECRSMT
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88345BLMG
Microchip Technology
IC AMP POST 5V/3.3V 10-MSOP / SP Amp Limiting Post Amplifier Single 5.5V 10-Pin MSOP EP
Need more? Email Us
ECAD model for SY88923AVKEC
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
ECAD model for SY88843VEY
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $6.6685
ECAD model for SY88923VKC TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5197 $67.6773
21+ $6.1705 $129.5805
33+ $5.9778 $197.2674
45+ $5.7850 $260.3250
58+ $5.5923 $324.3534
78+ $5.0140 $391.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,300 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention