Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-LQFP
Case / Package 24-LQFP (4x4)
Family Name MC335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC33592FTAR2CT, MC33592FTAR2TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883389-MC33592FTAR2
Ultra Librarian 3D Model Ultra Librarian MC33592FTAR2 CAD Model

Description

The NXP MC33592FTAR2 is a state-of-the-art, high-performance Low Power Transceiver designed for a wide range of applications in the automotive and industrial sectors. This integrated circuit is particularly geared towards systems that require reliable communication with low energy consumption, such as tire pressure monitoring systems (TPMS), remote keyless entry (RKE), and other battery-operated or power-sensitive devices.

Key Features

  • Frequency Range: The transceiver operates in the 315 MHz, 434 MHz, and 868/915 MHz ISM bands, providing flexibility for various regional standards and protocols.
  • Low Power Consumption: It is designed with power efficiency in mind, making it ideal for battery-operated devices where longevity is crucial.
  • High Sensitivity: With excellent receiver sensitivity, the MC33592FTAR2 ensures robust communication even in environments with high levels of interference.
  • Output Power: The device offers programmable output power, allowing users to balance transmission range with power usage according to their specific needs.
  • Data Rate: It supports a wide range of data rates, catering to various communication requirements and complexities.
  • Integration: The transceiver integrates a low noise amplifier (LNA), a power amplifier (PA), and a receiver front-end, simplifying design and reducing external component count.

Applications

The versatility of the MC33592FTAR2 makes it suitable for a plethora of applications, particularly those that demand low power consumption and reliable performance. It is commonly used in:

  • Automotive systems such as TPMS and RKE
  • Industrial control and monitoring
  • Home automation and security systems
  • Wireless sensor networks

Quality and Reliability

NXP is known for its commitment to quality, and the MC33592FTAR2 is no exception. It is manufactured to meet the high standards required for automotive and industrial applications, ensuring reliability and performance in the most demanding conditions.

With its combination of power efficiency, flexibility, and robustness, the NXP MC33592FTAR2 is an excellent choice for developers looking to implement wireless communication in their products.

You May Also Be Interested in

ON Semiconductor
HOME TUNER IC / * RF Receiver
Need more? Email Us
ECAD model for LA1836M-TLM-E
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 36-WFQFN / IC RF TxRx + MCU General ISM < 1GHz 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad
Lowest to $18.2799
ECAD model for SI1080-A-GMR
Silicon Labs
RF TX IC FSK 900-960MHZ 20VFQFN / RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI4030-B1-FM
ON Semiconductor
ANALOG CAR RADIO TUNER / * RF Receiver
Lowest to $3.7113
ECAD model for LA1780MA-A-MPB-E
Microchip Technology
RF RX ASK/OOK 850-950MHZ 16QSOP / series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Lowest to $7.2540
ECAD model for MICRF221AYQS-TR
ON Semiconductor
ANALOG CAR RADIO TUNER / * RF Receiver
Need more? Email Us
ECAD model for LA1781MA-MPB-E
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN / RF Transmitter 800MHz ~ 4GHz Antenna 32-VFQFN Exposed Pad, CSP
Need more? Email Us
ECAD model for HMC8200LP5ME
Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY
NXP / Nexperia
IC PASS ENTRY 125KHZ / Passive Entry/Start IC 125kHz
Need more? Email Us
ECAD model for PCF7952ATT/C2BC20J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention