EN
  • EN
  • DE

MC32PF3001A3EP

Part No MC32PF3001A3EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE- / Processor PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Processor
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC32PF3001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14358,935313015557,MC32PF3001A3EP-ND
Standard Package 260
Win Source Part Number 1007537-MC32PF3001A3EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3001A3EP CAD Model

Description

Introducing the MC32PF3001A3EP Power Management Integrated Circuit by NXP

The MC32PF3001A3EP is a state-of-the-art power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in the field of advanced and secure connectivity solutions. This versatile PMIC is specifically engineered to meet the needs of today's complex embedded systems, providing a comprehensive power management solution that enhances system reliability, efficiency, and performance.

Key Features

  • Multiple Voltage Rails: The MC32PF3001A3EP offers a range of output voltages, enabling it to power various components within an embedded system, including microcontrollers, sensors, and communication modules.
  • High Efficiency: Designed with energy efficiency in mind, this PMIC ensures minimal power loss, thus extending the battery life of portable devices and reducing thermal challenges in space-constrained applications.
  • Integrated Power Sequencing: It comes with built-in power sequencing functionality, allowing for the correct startup and shutdown sequences of different system components, which is crucial for maintaining system integrity and preventing damage.
  • Configurable Options: The device features configurable options that allow designers to tailor the PMIC to specific application requirements, providing flexibility in design and reducing time to market.
  • Protection Features: The MC32PF3001A3EP includes multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and durability of the end product.

Applications

The MC32PF3001A3EP is ideal for a wide array of applications, particularly where reliable power management is critical. It is well-suited for use in:

  • Industrial Automation
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Portable Medical Equipment
  • Consumer Electronics

Technical Specifications

At the heart of the MC32PF3001A3EP are its technical specifications that make it a robust choice for complex electronic systems:

  • Input Voltage Range: Tailored to accommodate various battery technologies and input sources
  • Multiple Regulated Outputs: To provide stable power to a diverse set of components
  • Package: Available in a space-saving package that is suitable for high-density board designs

With the MC32PF3001A3EP, NXP continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of the industry, ensuring that your products are powered for peak performance and efficiency.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess