EN
  • EN
  • DE

MC32PF1550A5EPR2

Part No MC32PF1550A5EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF1550 / Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 3.8V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Base Product Number MC32PF1550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935370633528
Standard Package 5,000
Win Source Part Number 1027533-MC32PF1550A5EPR2
Ultra Librarian 3D Model Ultra Librarian MC32PF1550A5EPR2 CAD Model

Description

Overview of NXP's MC32PF1550A5EPR2 Power Management IC

The MC32PF1550A5EPR2 is a sophisticated power management integrated circuit (PMIC) developed by NXP Semiconductors. Designed to cater to the needs of complex embedded systems, this PMIC is an optimal choice for applications requiring efficient power management, such as automotive infotainment, industrial control, and multimedia devices.

Key Features

  • Multiple Power Outputs: The MC32PF1550A5EPR2 is equipped with a range of outputs including buck converters, linear regulators, and switchable outputs, providing a versatile power solution for multi-rail systems.
  • High Efficiency: With its integrated switching regulators, the device ensures high power efficiency, which is crucial for reducing heat and improving system reliability.
  • Programmable Voltage: The output voltages are programmable via I2C interface, allowing for dynamic voltage scaling and power optimization.
  • Advanced Power Control: The PMIC features sequenced power-up and power-down for safe operation of the powered components, as well as coin cell charger support for backup power.
  • Robust Protection Features: It includes overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the system against various fault conditions.

Technical Specifications

  • Package: The MC32PF1550A5EPR2 comes in a 64-QFN (9x9) package, making it compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in diverse environments.
  • Communication Interface: The I2C interface allows for easy programming and monitoring of the PMIC's functions.

Applications

The versatility and high efficiency of the MC32PF1550A5EPR2 make it an ideal choice for powering complex electronic systems. It is commonly used in:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Portable and wearable devices
  • Multimedia applications

In conclusion, the NXP MC32PF1550A5EPR2 PMIC stands out with its comprehensive power management capabilities, offering designers a reliable and flexible solution for their multi-rail power system needs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess