EN
  • EN
  • DE

INA199C2DCKR

Part No INA199C2DCKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC OP AMP CURR SENSE SC70-6 / Current Sense Regulator High/Low-Side SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input -0.1V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA199
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-INA199C2DCKR,296-49644-1,TEXTISINA199C2DCKR,296-49644-2,INA199C2DCKR-ND,296-49644-6
Standard Package 3,000
Win Source Part Number 1319794-INA199C2DCKR
Ultra Librarian 3D Model Ultra Librarian INA199C2DCKR CAD Model

Description

The INA199C2DCKR is a precision current sense amplifier from Texas Instruments, designed to offer industry-leading performance for monitoring power supply and consumption in complex electronic systems. This high-quality component is part of the INA199 series, which is renowned for its accuracy, reliability, and ease of use.

Key Features

  • Voltage Range: The INA199C2DCKR operates over a common-mode voltage range from -0.3V to 26V, making it suitable for a variety of applications, including those with significant common-mode voltage swings.
  • Gain: This particular model, the 'C' variant, offers a fixed gain of 200V/V, enabling precise current measurement without the need for external gain-setting components.
  • Accuracy: With its precision design, the INA199C2DCKR ensures high accuracy in current sensing, which is critical for system protection and power management.
  • Quiescent Current: It boasts a low quiescent current, which is ideal for power-sensitive applications, helping to minimize the overall power consumption of the system.
  • Package: The device comes in a compact SC-70/SOT-363 package, which is suitable for space-constrained applications and allows for efficient PCB layout.

Applications

The INA199C2DCKR is versatile and can be used in a wide range of applications, including but not limited to:

  • Power management in embedded systems
  • Battery chargers and monitoring
  • Overcurrent protection circuits
  • Automotive systems
  • Telecommunication equipment
  • Portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the INA199C2DCKR is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring robust performance even under harsh conditions. With its high level of integration and proven design, this current sense amplifier is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7386 $51.7020
145+ $0.6919 $100.3255
225+ $0.6685 $150.4125
325+ $0.6218 $202.0850
420+ $0.5984 $251.3280
525+ $0.5750 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,560 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess