EN
  • EN
  • DE

MC145483DWR2

Part No MC145483DWR2
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC-FILTER PCM 3V 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC145
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC145483DWR2TR, MC145483DWR2CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926094-MC145483DWR2
Ultra Librarian 3D Model Ultra Librarian MC145483DWR2 CAD Model

Description

The MC145483DWR2 is a high-performance, low-power, pulse code modulation (PCM) codec-filter analog front-end device manufactured by NXP Semiconductors. It is designed to provide both the encode (analog-to-digital) and decode (digital-to-analog) functions for telecommunication applications. This integrated circuit is specifically engineered to meet the rigorous demands of voice-band audio processing and is well-suited for a variety of communication equipment, including telephone handsets, digital telephone answering devices, and voice-over-IP (VoIP) systems.

Key Features

  • High-Quality Audio: The MC145483DWR2 delivers superior audio performance with a signal-to-noise ratio that ensures clear voice quality for end-users.
  • Low Power Consumption: Designed for energy efficiency, this codec-filter minimizes power usage, making it ideal for battery-powered devices.
  • Flexible Sampling Rates: It supports various sampling rates, providing versatility for different audio applications and system requirements.
  • Integrated Filters: On-chip filters reduce external component requirements, simplifying the design and reducing overall system costs.

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 3.6V
Operating Temperature -40°C to +85°C
Package SOIC-28 (Wide Body)
Data Interface Serial

Applications

The MC145483DWR2 is a versatile component that can be deployed in a wide array of telecommunication devices. Its reliability and performance make it an excellent choice for designers who require a dependable solution for voice processing in their products.

Design Support

NXP provides comprehensive design support for the MC145483DWR2, including technical documentation, application notes, and reference designs to assist engineers in integrating this codec-filter into their projects seamlessly.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $8.0068
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3291 $59.9238
43+ $2.7315 $117.4545
66+ $2.6461 $174.6426
91+ $2.5608 $233.0328
117+ $2.4754 $289.6218
157+ $2.2194 $348.4458
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess