Product Overview: AD74111YRUZ-REEL7
The AD74111YRUZ-REEL7 is a high-performance, low-power, single-channel audio ADC (Analog-to-Digital Converter) that is part of the esteemed product lineup from Analog Devices Inc. This versatile component is designed to cater to a wide array of audio applications, including telecommunication systems, consumer audio devices, and industrial measurement equipment.
Key Features
- High-Quality Audio Conversion: The AD74111YRUZ-REEL7 boasts a 20-bit Sigma-Delta ADC, ensuring high-fidelity audio capture with excellent signal-to-noise ratio (SNR), making it ideal for high-quality audio applications.
- Low Power Consumption: With power efficiency being a critical factor in modern electronics, this ADC is designed to operate with minimal power consumption, thereby extending the battery life of portable devices.
- Flexible Sampling Rates: The device supports a variety of audio sampling rates, providing designers with the flexibility to choose the optimal rate for their specific application.
- Compact Packaging: The AD74111YRUZ-REEL7 comes in a compact TSSOP package, making it suitable for space-constrained applications. The 'REEL7' suffix indicates that the product is provided in a tape and reel packaging, which is convenient for automated manufacturing processes.
Applications
The versatility of the AD74111YRUZ-REEL7 allows it to be used in multiple domains, including:
- Telecommunication devices such as digital phones and headsets
- Consumer electronics including digital audio players and recorders
- Industrial audio systems for precise measurement and monitoring
- Automotive audio systems for in-car entertainment and communication
Technical Specifications
The technical specifications of the AD74111YRUZ-REEL7 include:
- Resolution: 20 bits
- Interface Type: Serial (SPI, QSPI, MICROWIRE)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 2.7V to 3.6V
- Mounting Type: Surface Mount
As a product from Analog Devices Inc., a leader in the semiconductor industry, the AD74111YRUZ-REEL7 is engineered to meet the highest standards of performance and reliability. Whether for professional audio equipment or consumer electronics, this ADC offers an exceptional audio conversion solution.