EN
  • EN
  • DE

MC145481EGR2

Part No MC145481EGR2
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC-FILTER PCM 3V 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type PCM, Filter
Data Interface PCM Audio Interface
Resolution (Bits) 6 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC145481
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 754740-MC145481EGR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145481EGR2 CAD Model

Description

The MC145481EGR2 is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of telecommunication applications. This chip is a testament to NXP's commitment to providing cutting-edge technology that enhances connectivity and communication across various platforms.

Key Features

  • High Integration: The MC145481EGR2 integrates multiple functions into a single chip, which simplifies design and reduces the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, this chip is ideal for applications where power conservation is critical.
  • Enhanced Performance: With its robust design, the MC145481EGR2 delivers reliable performance even in challenging environments.

Applications

The versatility of the MC145481EGR2 allows it to be used in a wide array of telecommunication applications, including but not limited to:

  • Wireless Communication Systems
  • Modems for Data Transmission
  • Telephony Systems
  • VoIP Solutions

Technical Specifications

Parameter Value
Supply Voltage 3.3V - 5V
Operating Temperature -40°C to +85°C
Package Type Surface-Mount
Data Rate Adjustable

Quality and Reliability

NXP Semiconductors is renowned for its high standards in quality and reliability, and the MC145481EGR2 is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements of the telecommunications industry.

Ordering Information

To purchase the MC145481EGR2 or to request samples, please contact NXP Semiconductors or an authorized distributor. Ensure to reference the part number MC145481EGR2 for accurate ordering.

You May Also Be Interested in

Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess