EN
  • EN
  • DE

MAX6690MEE-T

Part No MAX6690MEE-T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Maxim Integrated
Win Source Part Number 311957-MAX6690MEE-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6690MEE-T CAD Model

Description

Maxim Integrated MAX6690MEE-T Precision Dual Remote/Local Temperature Sensor

The MAX6690MEE-T from Maxim Integrated is a high-accuracy, dual-channel temperature sensor designed for precise temperature monitoring in a variety of applications. This sensor provides both local and remote temperature sensing capabilities, making it ideal for systems that require temperature monitoring of the device itself as well as a remote diode-connected transistor, such as those found in CPUs, GPUs, or other heat-generating components.

Key Features

  • Dual Temperature Sensing: The MAX6690MEE-T can measure its own temperature and the temperature of a remote PN junction, offering comprehensive thermal monitoring.
  • High Accuracy: With an accuracy of ±1°C for the local sensor and ±3°C for the remote sensor, this device ensures reliable temperature readings critical for system protection and performance optimization.
  • Programmable Alert Outputs: This sensor includes programmable overtemperature alarm and critical temperature shutdown outputs, providing immediate alerts for thermal events.
  • Two-Wire Serial Interface: The device communicates over a two-wire, SMBus-compatible serial interface, facilitating easy integration into existing systems.
  • Wide Temperature Range: The MAX6690MEE-T operates over a broad temperature range, from -40°C to +125°C, accommodating the needs of various environments and applications.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is suitable for battery-powered and power-sensitive applications.
  • Compact Package: Available in a small 16-pin QSOP package, the MAX6690MEE-T saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MAX6690MEE-T makes it an excellent choice for a diverse range of applications, including:

  • Personal Computers and Servers
  • Telecommunication Systems
  • Industrial Controllers
  • Environmental Monitoring Systems
  • Portable Electronics

Whether you are designing a sophisticated server system or a consumer electronic device, the MAX6690MEE-T from Maxim Integrated provides the precision temperature monitoring required for maintaining optimal performance and protecting against thermal damage.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess