Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Package Tube
Product Status Obsolete
Display Type LED
Configuration 7 Segment
Interface Serial
Current - Supply 5.5 mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC14489
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883301-MC14489BDW
Ultra Librarian 3D Model Ultra Librarian MC14489BDW CAD Model

Description

Introducing the MC14489BDW LED Display Driver from NXP

The MC14489BDW is a versatile LED display driver chip produced by NXP Semiconductors, designed to offer a comprehensive solution for managing multiple LED displays. It is ideal for applications requiring alphanumeric displays, as it can control up to five 7-segment LED displays or a combination of 7-segment, 14-segment, and 16-segment displays.

This advanced driver chip comes in a wide-body SOIC package, ensuring it can be integrated into a variety of design spaces. The MC14489BDW operates on a 5V supply, making it compatible with a range of microcontroller logic levels. Its serial input control interface allows for easy communication with a host microcontroller, minimizing the number of I/O pins required for display management.

One of the key features of the MC14489BDW is its built-in BCD (Binary-Coded Decimal) decoder, which simplifies the process of displaying numerical data. Additionally, the chip supports hexadecimal characters and offers the capability to control individual LED segments for custom character creation, providing flexibility for a wide range of display needs.

The device is equipped with adjustable segment current control, enabling the user to fine-tune the brightness of the LED displays to the desired level. This is particularly useful in applications where ambient lighting conditions vary, such as automotive dashboards, industrial control panels, and consumer electronics.

Safety is also a consideration in the design of the MC14489BDW. It features an automatic blanking control for all outputs when VDD falls below the minimum specified voltage, preventing erratic display behavior during low-voltage conditions.

With its ease of use, flexibility, and reliable performance, the NXP MC14489BDW LED Display Driver is an excellent choice for engineers and designers looking to create sophisticated and user-friendly interfaces. Whether it's for a simple numeric readout or a full alphanumeric display, this driver chip provides a compact, efficient, and cost-effective solution.

Explore the possibilities with the MC14489BDW and elevate your product's display capabilities to the next level.

You May Also Be Interested in

ams
132-LED Cross-Plexing Dr iver wi th scrol l ing Funct ion
Need more? Email Us
ECAD model for AS1130-BSST
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.8426
ECAD model for BU91795MUF-ME2
Maxim Integrated
Triplexed LCD Decoder/Drivers
Lowest to $9.7447
ECAD model for MAX7233BFIPL
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
Texas Instruments
4 1/2-DIGIT PRECISION ANALOG-TO-DIGITAL CONVERTERS
Lowest to $4.8082
ECAD model for TLC7135CDWRG4
NXP / Nexperia
IC DRVR 160 SEGMENT DIE / LCD Driver Die
Need more? Email Us
ECAD model for PCE85176AUG/DAKP
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107AIPL
National Semiconductor (TI)
220V Monolithic Triple Channel 15 MHz CRT DTV Driver
Lowest to $2.8834
ECAD model for LM2423TE
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention